Products specifications Report Issue?

Manufacturer Diptronics
Category DIP Switches
Packaging Tube
Illuminated Non-Illuminated
Number of Positions 1 Position
Switch Type DIP
Actuator Slide
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style Solder Pin
Current Rating 25 mA
Voltage Rating DC 24 VDC
Ultra Librarian 3D Model Ultra Librarian NDS-01V CAD Model

Description

DIP Switches / SIP Switches Dip switch Slide Type

You May Also Be Interested in

Omron
SW ROTARY DIP BCD COMP 100MA 28V
Need more? Email Us
ECAD model for A6A-10C
TE Connectivity
SWITCH PIANO DIP SPST 25MA 24V
Lowest to $6.5008
ECAD model for 5435802-9
TE Connectivity
SWITCH SLIDE DIP SPST 25MA 24V
Lowest to $1.7433
ECAD model for 1-1571983-3
Nidec Copal Electronics
SWITCH SLIDE SPDT 100MA 6V / Slide Switch SPDT Surface Mount
Need more? Email Us
ECAD model for CAS-120A
TE Connectivity
SWITCH ROCKER DIP SPST 60MA 5V
Lowest to $2.4226
ECAD model for 3-5435640-7
Omron
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for A6T-0101
CTS Electrocomponents
SWITCH SLIDE DIP SPST 100MA 20V
Lowest to $0.7528
ECAD model for 219-4LPST
Wurth Electronics Inc
SWITCH ROTARY DIP BCD 150MA 24V
Lowest to $2.5125
ECAD model for 428527320910
Wurth Electronics Inc
SWITCH SLIDE DIP SPST 25MA 24V
Need more? Email Us
ECAD model for 418121160804

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3699 $51.7860
330+ $0.3035 $100.1550
515+ $0.2940 $151.4100
705+ $0.2845 $200.5725
910+ $0.2751 $250.3410
1,220+ $0.2466 $300.8520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 140 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention