Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Standard
Voltage - DC Reverse (Vr) (Max) 1200 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 25 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 1200 V
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 150°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 854800-25FR120
Ultra Librarian 3D Model Ultra Librarian 25FR120 CAD Model

Description

The 854800-25FR120 is a standard recovery single diode with a voltage rating of 1200V and an average rectified current of 25A. It is made by Solid State Inc.

  • Voltage Rating: 1200V
  • Average Rectified Current: 25A
  • Forward Voltage Drop: 1.2V @ 25A
  • Reverse Leakage Current: 10µA @ 1200V
  • Temperature Range: -65°C to 150°C
  • Mounting: Stud Mount
  • Standard Package: 10 pcs

You May Also Be Interested in

Micro Commercial Co
DIODE STANDARD 400V 6A R6
Need more? Email Us
ECAD model for 6A4-TP
Vishay
DIODE STANDARD 1000V 20A TO220AC
Need more? Email Us
ECAD model for VS-20ETF10-M3
Microchip Technology
DIODE STANDARD 200V 1A AXIAL
Lowest to $13.4811
ECAD model for 1N4245
Taiwan Semiconductor
DIODE STANDARD 800V 1A TS1
Need more? Email Us
ECAD model for HT17G
Vishay
DIODE STANDARD 200V 1A MPG06
Need more? Email Us
ECAD model for RMPG06D-E3/53
ON Semiconductor
DIODE SCHOTTKY 45V 10A 5DFN
Need more? Email Us
ECAD model for NTS1045MFST3G
Taiwan Semiconductor
DIODE STANDARD 150V 1A DO214AA
Need more? Email Us
ECAD model for MUR115S
Vishay
DIODE STANDARD 400V 6A P600
Need more? Email Us
ECAD model for GI754-E3/73
Vishay
DIODE STANDARD 600V 6A P600
Need more? Email Us
ECAD model for GI756-E3/73

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.8652
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.3485
ECAD model for ICM-42688-P
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention