EN
  • EN
  • DE

1N5830

Part No 1N5830
Manufacturer Solid State Inc.
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 30V 25A DO4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Technology Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 25A
Voltage - Forward (Vf) (Max) @ If 460 mV @ 25 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 3 mA @ 30 V
Capacitance @ Vr, F 1650pF @ 5V, 1MHz
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Operating Temperature - Junction -65°C ~ 125°C
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 539348-1N5830
Ultra Librarian 3D Model Ultra Librarian 1N5830 CAD Model

Description

The 539348-1N5830 is a fast recovery Schottky diode designed for rectification applications.

  • Maximum Voltage Rating: 30V
  • Average Rectified Current: 25A
  • Forward Voltage Drop: 460mV @ 25A
  • Reverse Leakage Current: 3mA @ 30V
  • Capacitance: 1650pF @ 5V and 1MHz
  • Operating Temperature: -65°C to 125°C
  • Mounting: stud mount package
  • Manufacturer: Solid State Inc.
  • Standard Package: 10 pcs

You May Also Be Interested in

Nexperia USA Inc.
SMALL SIGNAL BIPOLAR IN DFN
Lowest to $4.3657
Comchip Technology
DIODE SCHOTTKY 30V 100MA 0201
Need more? Email Us
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.9504
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Micro Commercial Co
Interface
Lowest to $0.0880

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess