EN
  • EN
  • DE

1N3025B

Part No 1N3025B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE  D0-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3025
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 16 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 16 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 12.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3025
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538974-1N3025B
Ultra Librarian 3D Model Ultra Librarian 1N3025B CAD Model

Description

The 538974-1N3025B is a single zener diode from the 1N3025 series of discrete semiconductor products from Solid State Inc.

  • Package: Bulk
  • Standard Package: 10 pieces
  • Tolerance: ±5%
  • Maximum Power: 1 W
  • Forward Voltage (Vf): 1.5 V @ 200 mA (maximum)
  • Reverse Leakage Current (Vr): 1 μA @ 12.2 V
  • Zener Voltage (Vz): 16 V
  • Impedance (Zzt): 16 Ohms (maximum)
  • Mounting: Through-hole
  • Package Type: DO-13
  • Operating Temperature: -65°C to 175°C
  • Status: Active product

You May Also Be Interested in

Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.0807
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7520 $52.5120
14+ $7.1811 $100.5354
22+ $6.9567 $153.0474
30+ $6.7323 $201.9690
39+ $6.5079 $253.8081
52+ $5.8347 $303.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess