EN
  • EN
  • DE

1N3029B

Part No 1N3029B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE D0-13 / Zener Diode 24 V 1 W ±5% Through Hole DO-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3029
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 24 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 25 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 18.2 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3029
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 905654-1N3029B
Ultra Librarian 3D Model Ultra Librarian 1N3029B CAD Model

Description

The 905654-1N3029B is a single zener diode designed for use in discrete semiconductor products.

  • Series: 1N3029
  • Voltage Rating: 24V
  • Power Rating: 1W
  • Tolerance: ±5%
  • Forward Voltage: 1.5V @ 200 mA
  • Reverse Leakage Current: 500 nA @ 18.2V
  • Package Type: DO-13
  • Mounting: Through-Hole
  • Operating Temperature: -65°C to 175°C
  • Manufacturer: Solid State Inc.
  • Status: Active

You May Also Be Interested in

ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7520 $52.5120
14+ $7.1811 $100.5354
22+ $6.9567 $153.0474
30+ $6.7323 $201.9690
39+ $6.5079 $253.8081
52+ $5.8347 $303.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess