EN
  • EN
  • DE

1N2992B

Part No 1N2992B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description DO4 10 WATT ZENER DIODES / Zener Diode 39 V 10 W ±5% Stud Mount DO-4
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Solid State Inc.
Series -
Package Box
Voltage - Zener (Nom) (Vz) 39 V
Tolerance ±5%
Power - Max 10 W
Impedance (Max) (Zzt) 11 Ohms
Current - Reverse Leakage @ Vr 5 µA @ 29.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 2 A
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Stud Mount
Package / Case DO-203AA, DO-4, Stud
Supplier Device Package DO-4
Base Product Number 1N2992
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10 pcs
Win Source Part Number 1380613-1N2992B
Ultra Librarian 3D Model Ultra Librarian 1N2992B CAD Model

Description

The 1N2992B is a single zener diode from Solid State Inc.

  • Type: Standard Recovery
  • Voltage Rating: 39V
  • Power Rating: 10W
  • Tolerance: ±5%
  • Forward Voltage: 1.5V @ 2A
  • Reverse Leakage Current: 5 µA @ 29.7V
  • Impedance: 11 Ohms
  • Package: Box
  • Standard Package Quantity: 10 pcs
  • Mounting: Stud Mount
  • Package: DO-203AA, DO-4, Stud
  • Temperature Range: -65°C to 175°C
  • ECCN: EAR99
  • Moisture Sensitivity Level (MSL): 1 (Unlimited)

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
Comchip Technology
DIODE ZENER 3.3V 150MW 0603
Lowest to $0.0508
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Micro Commercial Co
Interface
Lowest to $0.1596
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
DIODE ZENER 9.1V / Zener Diode
Need more? Email Us
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3113 $58.4904
20+ $5.9991 $119.9820
30+ $5.8117 $174.3510
42+ $5.6242 $236.2164
54+ $5.4366 $293.5764
72+ $4.8743 $350.9496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 129 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess