EN
  • EN
  • DE

1N3033B

Part No 1N3033B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE D0-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3033
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 36 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 50 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 27.4 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3033
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538978-1N3033B
Ultra Librarian 3D Model Ultra Librarian 1N3033B CAD Model

Description

The 538978-1N3033B is a zener diode designed to provide voltage regulation in electronic circuits.

  • Series: 1N3033
  • Zener Voltage: 36 V ±5%
  • Power Rating: 1 W
  • Forward Voltage: 1.5V @ 200 mA
  • Reverse Leakage Current: 500 nA @ 27.4 V
  • Package: DO-13
  • Mounting: Through-hole
  • Operating Temperature: -65°C to 175°C
  • Manufacturer: Solid State Inc.
  • Status: Active

You May Also Be Interested in

Taiwan Semiconductor
SOD-123F, 500MW, 5%, SMALL SIGNA
Lowest to $0.0183
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 68V 300MW 3PIN SOT / Zener Diode
Lowest to $0.1478
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Diodes Incorporated
DIODE ZENER 3V 200MW SOD323
Lowest to $0.0219
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7520 $52.5120
14+ $7.1811 $100.5354
22+ $6.9567 $153.0474
30+ $6.7323 $201.9690
39+ $6.5079 $253.8081
52+ $5.8347 $303.4044
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,700 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess