EN
  • EN
  • DE

1N3032B

Part No 1N3032B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE  D0-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3032
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 33 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 45 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 25.1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3032
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538977-1N3032B
Ultra Librarian 3D Model Ultra Librarian 1N3032B CAD Model

Description

The 538977-1N3032B is a single Zener diode designed for use in discrete semiconductor products.

  • Package: DO-13
  • Mounting: Through Hole
  • Package Quantity: 10 pieces (Bulk)
  • Power Rating: 1 W
  • Tolerance: ±5%
  • Forward Voltage: 1.5 V @ 200 mA
  • Reverse Leakage Current: 500 nA @ 25.1 V
  • Zener Voltage: 33 V
  • Maximum Impedance: 45 Ohms
  • Operating Temperature Range: -65°C to 175°C
  • Suitable for: Voltage regulation, surge protection, and power supply applications
  • Manufacturer: Solid State Inc.
  • Availability: Active

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7532 $52.5192
14+ $7.1821 $100.5494
22+ $6.9577 $153.0694
30+ $6.7332 $201.9960
39+ $6.5088 $253.8432
52+ $5.8355 $303.4460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess