EN
  • EN
  • DE

1N3022B

Part No 1N3022B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE D0-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3022
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 12 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 9 Ohms
Current - Reverse Leakage @ Vr 2 µA @ 9.1 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3022
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538970-1N3022B
Ultra Librarian 3D Model Ultra Librarian 1N3022B CAD Model

Description

The 538970-1N3022B is a single zener diode designed for use in discrete semiconductor products. It is part of the 1N3022 series and has a voltage rating of 12V.

  • Voltage Rating: 12V
  • Power Rating: 1W
  • Tolerance: ±5%
  • Forward Voltage: 1.5V @ 200 mA
  • Reverse Leakage Current: 2 µA @ 9.1V
  • Package Type: DO-13
  • Mounting Type: Through-Hole
  • Operating Temperature: -65°C to 175°C
  • Manufacturer: Solid State Inc.
  • Product Status: Active

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1363
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 15.2V 500MW ALF2
Lowest to $0.5417
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
Micro Commercial Co
DIODE ZENER 33V 3W DO214AA
Lowest to $0.3272
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6506 $63.9036
14+ $8.7390 $122.3460
21+ $8.4659 $177.7839
29+ $8.1929 $237.5941
37+ $7.9198 $293.0326
49+ $7.1005 $347.9245
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess