EN
  • EN
  • DE

1N3040B

Part No 1N3040B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE D0-13 / Zener Diode 68 V 1 W ±5% Through Hole DO-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes>Zener>Single Zener Diodes
Mfr Solid State Inc.
Series 1N3040
Package Bulk
Voltage - Zener (Nom) (Vz) 68 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 150 Ohms
Current - Reverse Leakage @ Vr 500 nA @ 51.7 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3040
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Standard Package 10 pcs
Win Source Part Number 1380614-1N3040B
Ultra Librarian 3D Model Ultra Librarian 1N3040B CAD Model

Description

The 1380614-1N3040B is a single Zener diode from Solid State Inc.

  • Series: 1N3040
  • Zener Voltage: 68V
  • Power Rating: 1W
  • Forward Voltage: 1.5V @ 200mA
  • Reverse Leakage Current: 500nA @ 51.7V
  • Impedance: 150 Ohms
  • Mounting: Through-Hole
  • Package: DO-13
  • Standard Package: 10 pcs
  • Temperature Range: -65°C to 175°C
  • ECCN: EAR99
  • Moisture Sensitivity Level: 1 (Unlimited)

You May Also Be Interested in

ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1224
Renesas Electronics America
RD36P-T1-AZ - 1W POWER MINI MOLD
Lowest to $0.1686
Nexperia USA Inc.
DIODE ZENER 13.75V 500MW ALF2
Lowest to $0.0441
Renesas Electronics America
DIODE ZENER / Zener Diode
Lowest to $0.7958
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.1629
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9145 $65.4870
13+ $8.9556 $116.4228
20+ $8.6757 $173.5140
28+ $8.3958 $235.0824
36+ $8.1160 $292.1760
48+ $7.2764 $349.2672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,645 pieces
In Stock: 1,630 pieces Factory Stock: 15 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess