EN
  • EN
  • DE

1N3023B

Part No 1N3023B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE D0-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Series 1N3023
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 13 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 10 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 9.9 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 175°C
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3023
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538971-1N3023B
Ultra Librarian 3D Model Ultra Librarian 1N3023B CAD Model

Description

The 538971-1N3023B is a single zener diode with a voltage rating of 13V and a power rating of 1W.

  • Voltage Rating: 13V
  • Power Rating: 1W
  • Forward Voltage Drop: 1.5V @ 200mA
  • Reverse Leakage Current: 1µA @ 9.9V
  • Impedance: 10 Ohms
  • Mounting Type: Through Hole
  • Operating Temperature Range: -65°C to 175°C
  • Series: 1N3023
  • Standard Package: 10 pcs

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.9V 500MW ALF2
Lowest to $0.0220
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W CUR L SOD123 / Zener Diode
Lowest to $1.5720
ON Semiconductor
REGULATING DIODE, 0.5W, SOD123 / Zener Diode
Lowest to $0.6064
Micro Commercial Co
Interface
Lowest to $0.1596
ON Semiconductor
DIODE ZENER 0.2W SOD323 / Zener Diode
Lowest to $0.0551
Nexperia USA Inc.
DIODE ZENER 12V 400MW SOD323
Lowest to $0.4277
Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess