EN
  • EN
  • DE

1N3016B

Part No 1N3016B
Manufacturer Solid State Inc.
Catalog Diodes - Zener - Single
Description 1 WATT ZENER DIODE D0-13
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr Solid State Inc.
Package Bulk
Product Status Active
Voltage - Zener (Nom) (Vz) 6.8 V
Tolerance ±5%
Power - Max 1 W
Impedance (Max) (Zzt) 3.5 Ohms
Current - Reverse Leakage @ Vr 10 µA @ 5.2 V
Temperature Range - Operating -65°C ~ 175°C (TJ)
Mounting Type Through Hole
Package / Case DO-13
Supplier Device Package DO-13
Base Product Number 1N3016
Standard Package 10 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 538969-1N3016B
Ultra Librarian 3D Model Ultra Librarian 1N3016B CAD Model

Description

The 538969-1N3016B is a single zener diode designed for discrete semiconductor applications manufactured by Solid State Inc.

  • Package: Bulk
  • Standard Package: 10 pieces
  • Tolerance: ±5%
  • Power: 1W
  • Reverse Leakage Current: 10 µA @ 5.2V
  • Zener Voltage: 6.8V
  • Impedance: 3.5 Ohms
  • Mounting Type: Through-Hole
  • Package: DO-13
  • Status: Active
  • Temperature Range: -65°C to 175°C
  • ECCN: EAR99
  • Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
  • MSL Level: 1 (Unlimited)
  • REACH: Vendor Undefined
  • HTSUS Code: 8541.10.0080

You May Also Be Interested in

Renesas Electronics America
RD5.1SL-T1-AT - ZENER DIODES 200 / Zener Diode
Lowest to $0.1839
Nexperia USA Inc.
DIODE ZENER 14V 310MW SOD323F
Lowest to $0.8524
Nexperia USA Inc.
DIODE ZENER 2.5V 500MW ALF2
Lowest to $0.0851
Nexperia USA Inc.
DIODE ZENER 19.25V 500MW ALF2
Lowest to $0.4366
ON Semiconductor
DIODE ZENER .225W SOT23 SPCL / Zener Diode
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 29.9V 500MW ALF2
Lowest to $0.0851
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Lowest to $0.2645
ON Semiconductor
DIODE ZENER .225W SPCL SOT23 / Zener Diode
Need more? Email Us
ON Semiconductor
DIODE ZENER 0.5W SPCL SOD123 / Zener Diode
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.7914 $62.3312
19+ $6.3931 $121.4689
28+ $6.1933 $173.4124
39+ $5.9934 $233.7426
50+ $5.7937 $289.6850
67+ $5.1943 $348.0181
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess