EN
  • EN
  • DE

USB97C202-MN-05

Part No USB97C202-MN-05
Manufacturer SMSC Corporation
Catalog Interface - Controllers
Description USB 2.0 ATA/ATAPI CONTROLLER / Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Programmable Not Verified
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 396518-USB97C202-MN-05
Ultra Librarian 3D Model Ultra Librarian USB97C202-MN-05 CAD Model

Description

The 396518-USB97C202-MN-05 is an integrated circuit controller designed for interface applications.

  • Category: Integrated Circuits (ICs)
  • Manufacturer: SMSC Corporation
  • Package: Bulk
  • Standard Package: 1 piece
  • Programmable: No
  • ECCN: 3A991A2
  • Threat of Fake Products: 41%
  • MSL Level: 3
  • Moisture Sensitivity: 168 hours
  • REACH Status: Unaffected
  • HTSUS Code: 8542.31.0001
  • Product Status: Active
  • Widely Used In: Various interface applications

You May Also Be Interested in

NXP / Nexperia
IC USB PD PHY TYPE C 20HVQFN
Lowest to $2.2529
Microchip Technology
USB 2.0 HSIC Hi-Speed 4-Port Hub Controller | IC HUB CTLR USB 2.0 48QFN
Lowest to $16.0253
Texas Instruments
IC GP LINK LAYER CNTRLR 100LQFP
Lowest to $21.5267
Microchip Technology
Hub Controller Serial Interface 3.3V Automotive 24-Pin QFN EP Tray / IC HUB CTLR USB 2.0 24QFN
Lowest to $1.7878
Microchip Technology
USB 2.0 Hi-Speed Hub Controller | IC USB 2.0 4PORT HUB CTLR 36-QFN
Need more? Email Us
Microchip Technology
USB 2.0 to UART Protocol Converter with GPIO | IC USB TO UART 20SOIC
Lowest to $5.9665
Maxim Integrated
Dual Transmitter/Receiver RS-232 28-Pin SOIC W / IC UART/TXRX RS232 W/CAPS 28SOIC
Need more? Email Us
Microchip Technology
Integrated 4-Port 10/100 Managed Switch with Two MACs MII or RMII Interfaces | IC ETHERNET SWITCH 4PORT 64QFN
Need more? Email Us
Microchip Technology
Integrated 5-Port 10/100-Managed Ethernet Switch with Gigabit GMII/RGMII and MII/RMII Interfaces
Lowest to $11.8251

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess