The LAN91C110 is a single-chip Ethernet controller manufactured by SMSC (Standard Microsystems Corporation, now Microchip Technology). It provides a complete solution for integrating Ethernet connectivity into embedded systems and other devices. This controller handles all the necessary functions for transmitting and receiving data over an Ethernet network, including media access control (MAC) and physical layer (PHY) interface.
Applications
- Embedded Systems: Used in a wide range of embedded applications requiring Ethernet connectivity, such as industrial control systems, point-of-sale terminals, and network appliances.
- Network Printers: Provides the Ethernet interface for connecting printers to a network, enabling shared printing capabilities.
- Set-Top Boxes: Enables Ethernet connectivity for set-top boxes, allowing them to access online content and streaming services.
- Industrial Automation: Integrated into industrial automation equipment for remote monitoring, control, and data acquisition over Ethernet networks.
- Gaming Consoles: Older consoles and accessories that required network capabilities often employed chips like the LAN91C110.
Features
- Integrated MAC and PHY: Includes both the media access controller (MAC) and physical layer (PHY) functions in a single chip.
- 10/100 Mbps Ethernet Support: Supports both 10 Mbps and 100 Mbps Ethernet speeds, providing flexibility for different network environments.
- IEEE 802.3 Compliance: Compliant with the IEEE 802.3 Ethernet standard, ensuring interoperability with other Ethernet devices.
- MII/RMII Interface: Provides a Media Independent Interface (MII) or Reduced Media Independent Interface (RMII) for connection to external PHY transceivers.
- Internal FIFO Buffers: Includes internal FIFO (First-In, First-Out) buffers for transmit and receive data, improving data throughput.
- Interrupt Support: Supports various interrupt signals to notify the host processor of Ethernet events.
Benefits
- Simplified Ethernet Integration: Reduces the complexity of integrating Ethernet connectivity into embedded systems.
- Reduced Board Space: Integrates multiple Ethernet functions into a single chip, saving valuable board space.
- Lower System Cost: Provides a cost-effective solution for adding Ethernet connectivity to devices.
- Improved Performance: Optimizes Ethernet performance with internal FIFO buffers and efficient MAC/PHY operation.
- Enhanced Reliability: Offers reliable Ethernet communication, ensuring data integrity and network stability.
Additional Details
The LAN91C110 typically communicates with the host processor via a parallel interface, such as an ISA or PCI bus. It requires an external transformer and RJ45 connector to complete the Ethernet interface. The chip is typically packaged in a surface-mount package for easy board assembly. Software drivers are required for the host processor to communicate with the LAN91C110 and implement the necessary Ethernet protocols. The controller also supports various power management features to reduce power consumption in low-activity modes. It operates on a standard voltage, such as 3.3V or 5V, depending on the specific application requirements. Datasheets and application notes from SMSC/Microchip provide detailed information on the chip's operation, configuration, and integration into embedded systems.