EN
  • EN
  • DE

EMC6D102-CK

Part No EMC6D102-CK
Manufacturer SMSC Corporation
Catalog PMIC - Motor Drivers, Controllers
Description FAN CONTROL DEVICE / Motor Driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers
Mfr SMSC Corporation
Series *
Package Bulk
Product Status Active
Base Product Number EMC6D102
Standard Package 278 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 589221-EMC6D102-CK
Ultra Librarian 3D Model Ultra Librarian EMC6D102-CK CAD Model

Description

The EMC6D102-CK is an integrated circuit (IC) belonging to the power management (PMIC) category specifically designed for motor drivers and controllers. Bold the product name (e.g., BAV99S,135 → EMC6D102-CK) and manufacturer (e.g., Nexperia USA Inc. → SMSC Corporation).

  • Category: Power Management (PMIC)
  • Function: Motor Drivers and Controllers
  • Series: EMC6D102
  • Package: Bulk
  • Standard Package Quantity: 278 pieces
  • Base Product Number: EMC6D102
  • Status: Active
  • ECCN: EAR99
  • MSL Level: 3 (168 hours)
  • REACH Status: Vendor undefined
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Trinamic Motion Control GmbH
Need more? Email Us
Renesas Electronics America
IC MOTOR DRIVER 6CH 40WQFN / Motor Driver CMOS PWM 40-QFN (5x5)
Lowest to $7.1957
Trinamic Motion Control GmbH
IC MTR DRV BIPOLAR 5.5-46V 48QFP / Bipolar Motor Driver Power MOSFET SPI, Step/Direction, RS-232 48-TQFP-EP (7x7)
Lowest to $4.7165
Toshiba Semiconductor and Storage
Lowest to $1.8818
Melexis Technologies NV
1-COIL PWM 3.5 18V 800MA CURRENT
Lowest to $12.5133
Allegro MicroSystems, LLC
Need more? Email Us
Toshiba Semiconductor and Storage
IC MOTOR DRIVER BIPOLAR 48WQFN / Bipolar Motor Driver Power MOSFET Parallel 48-WQFN (7x7)
Lowest to $4.4838
ON Semiconductor
IC MOTOR DRIVER / Motor Driver
Lowest to $13.0971
Toshiba Semiconductor and Storage
Lowest to $1.6232

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess