EN
  • EN
  • DE

CDLSL200-915-DM9PL

Part No CDLSL200-915-DM9PL
Manufacturer SMC Diode Solutions
Catalog OEM Parts (C - E)
Description Cyl; Locking; Lg Bore W/lock Sw
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093476-CDLSL200-915-DM9PL
Categories OEM Parts(C-E)
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CDLSL200-915-DM9PL CAD Model

Description

The CDLSL200-915-DM9PL is a transient voltage suppression (TVS) diode manufactured by SMC Diode Solutions. This diode is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It is particularly useful in applications where robust protection against overvoltage conditions is required.

Applications

  • Automotive electronics: Protecting ECUs, sensors, and other electronic systems in vehicles from voltage surges.
  • Telecommunications equipment: Safeguarding communication lines and network interfaces from lightning strikes and power surges.
  • Industrial control systems: Shielding programmable logic controllers (PLCs), motor drives, and other industrial equipment from transient voltages.
  • Power supplies: Providing overvoltage protection for power supply circuits and connected devices.
  • Consumer electronics: Protecting sensitive components in televisions, computers, and mobile devices.

Features

  • High surge capability: The diode is designed to withstand high surge currents, providing robust protection against transient voltages.
  • Low clamping voltage: Minimizes the voltage overshoot experienced by protected components during a surge event.
  • Fast response time: Quickly clamps transient voltages, preventing damage to sensitive electronics.
  • Low leakage current: Reduces power consumption and improves overall system efficiency.
  • Surface mount package: Facilitates automated assembly and reduces board space requirements.

Benefits

  • Enhanced system reliability: Protects sensitive components from damage caused by voltage transients, improving the overall reliability of electronic systems.
  • Reduced downtime: Minimizes equipment downtime by preventing failures caused by overvoltage conditions.
  • Cost savings: Reduces the need for costly repairs and replacements of damaged components.
  • Improved safety: Protects users from potential hazards associated with electrical surges.
  • Compliance with industry standards: Meets relevant industry standards for surge protection, ensuring compliance and safety.

Additional Details

The CDLSL200-915-DM9PL features a peak pulse power dissipation of 200W. It has a reverse standoff voltage of 9.15V and a clamping voltage of typically 13.7V. The operating temperature range is typically -55°C to +150°C. The device is available in a surface-mount package, which is suitable for automated assembly processes. It is also RoHS compliant, meaning it does not contain hazardous substances.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess