EN
  • EN
  • DE

SMV1249-074LF

Part No SMV1249-074LF
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description SC-70 COMMON CATHODE Pb-Free
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Capacitance 31 pF
RoHS Compliant
Win Source Part Number 959773-SMV1249-074LF
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMV1249-074LF CAD Model

Description

The SMV1249-074LF is a silicon varactor diode manufactured by Skyworks Solutions Inc. This diode is specifically designed for voltage-variable capacitance applications, making it suitable for tuning and matching circuits in various RF and microwave systems. Its key features include high tuning ratio, low series resistance, and excellent linearity, enabling efficient and precise control of capacitance with applied voltage.

Applications

  • Voltage Controlled Oscillators (VCOs): Used for frequency tuning in VCOs for wireless communication systems.
  • Tunable Filters: Employed in tunable filters for selecting desired frequency bands in radio receivers and transmitters.
  • Phase Shifters: Incorporated in phase shifters for adjusting the phase of RF signals in radar and communication systems.
  • Matching Networks: Utilized in impedance matching networks to optimize signal transfer between different circuit stages.
  • Frequency Multipliers: Used in frequency multipliers to generate higher frequency signals from lower frequency sources.

Features

  • High Tuning Ratio: Provides a wide range of capacitance variation with applied voltage.
  • Low Series Resistance: Minimizes signal loss and improves circuit efficiency.
  • Excellent Linearity: Ensures accurate and predictable capacitance control.
  • Silicon Technology: Offers high reliability and performance.
  • Surface Mount Package: Enables easy assembly and integration into circuit boards.

Benefits

  • Precise Tuning: Allows for accurate adjustment of resonant frequencies in RF circuits.
  • Efficient Performance: Minimizes signal loss and maximizes circuit efficiency.
  • Reliable Operation: Provides stable and consistent performance over a wide range of operating conditions.
  • Compact Design: Reduces the size and weight of electronic devices.
  • Easy Integration: Simplifies the manufacturing process and reduces production costs.

Additional Details

The SMV1249-074LF has a capacitance range typically from 0.5 pF to 4.5 pF. It features a high Q-factor, which indicates low loss and efficient energy storage. The diode is designed for operation in the frequency range of 50 MHz to 4 GHz. The reverse voltage rating is typically 30 V. The operating temperature range spans from -55°C to +125°C. It is packaged in a small surface mount package, such as a SOT-23 or similar, for easy integration into circuit boards. The diode is commonly used in wireless communication devices, such as mobile phones, Wi-Fi routers, and Bluetooth devices. The termination finish is typically matte tin, providing excellent solderability.

You May Also Be Interested in

Comchip Technology
DIODE SCHOTTKY 60V 2A DO214AC SM / Diode Schottky 60 V 2A Surface Mount DO-214AC (SMA)
Need more? Email Us
Panjit
Diode Schottky 40V 1A 2-Pin SMA T/R
Need more? Email Us
STMicroelectronics
Lowest to $2.6115
Diodes Incorporated
Lowest to $0.0448
Vishay
Need more? Email Us
STMicroelectronics
Need more? Email Us
Shikues
Need more? Email Us
STMicroelectronics
Need more? Email Us
Vishay
TRIMMER 100OHM 0.125W J LEAD TOP / 100 Ohms 0.125W, 1/8W J Lead Surface Mount Trimmer Potentiometer Cermet 1.0 Turn Top Adjustment
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7226 $57.8080
195+ $0.5930 $115.6350
305+ $0.5744 $175.1920
420+ $0.5559 $233.4780
540+ $0.5373 $290.1420
720+ $0.4818 $346.8960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 41,220 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess