The SS58BF from Diodes Incorporated is a robust, high-efficiency, surface-mount Schottky Barrier Rectifier designed to improve the performance of power management systems. This rectifier is a critical component in a wide range of applications, from power supplies to battery chargers, where efficiency and reliability are paramount.
Key Features
- Low Forward Voltage Drop: The SS58BF boasts a low forward voltage drop, which reduces power loss and improves efficiency, especially in low-voltage applications.
- High Current Capability: With its high current rating, this Schottky rectifier can handle significant current loads, making it suitable for high-power applications.
- Power and Heat Management: The device is designed for optimal thermal performance, ensuring that it operates within safe temperature ranges even under high current conditions.
- Surface-Mount Package: Packaged in a compact SMB footprint, the SS58BF is ideal for space-constrained applications and allows for easy integration into a variety of circuit designs.
Applications
The SS58BF is versatile and can be used in various electronic systems, including:
- DC/DC converters
- Power supply units
- Automotive applications
- Battery charging systems
- Free-wheeling diodes in converters and motor control circuits
- Reverse battery protection circuits
Specifications
| Parameter |
Value |
| Package |
SMB |
| Maximum Repetitive Reverse Voltage |
80V |
| Average Rectified Forward Current |
5A |
| Peak Forward Surge Current |
150A |
| Operating Temperature Range |
-55°C to +150°C |
With its combination of efficiency, reliability, and versatile application use, the SS58BF from Diodes Incorporated is an excellent choice for designers looking to enhance their power management systems.