EN
  • EN
  • DE

CDRH6D12-1R0NC

Part No CDRH6D12-1R0NC
Manufacturer Sumida America Components Inc.
Catalog END - OF - LIFE
Description SMD Power Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sumida America Components Inc.
Win Source Part Number 1160879-CDRH6D12-1R0NC
Manufacturer Homepage www.sumida.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CDRH6D12-1R0NC CAD Model

Description

The CDRH6D12-1R0NC is a shielded power inductor manufactured by Sumida America Components Inc., featuring an inductance of 1.0µH. It is designed for use in high-frequency DC-DC converters and power supply circuits. The shielded construction minimizes electromagnetic interference (EMI), making it suitable for sensitive applications. Due to the end-of-life status, consider alternative parts for new designs.

Applications

  • DC-DC converters
  • Power supplies
  • Voltage regulators
  • Point-of-Load (POL) converters
  • Filtering applications

Features

  • Shielded construction for low EMI
  • High current handling capability
  • Small footprint (6.8 mm x 6.5 mm)
  • Low DC resistance (DCR) for high efficiency
  • Operating temperature range: -40°C to +125°C
  • Surface Mount Device (SMD)

Benefits

  • Reduced EMI: Prevents interference with nearby electronic components.
  • Efficient power conversion: Minimizes energy loss in power circuits due to low DCR.
  • Space-saving design: Enables miniaturization of electronic devices.
  • Reliable performance: Ensures stable operation in demanding environments.
  • Easy assembly: Facilitates automated manufacturing processes.

Additional Details

The CDRH6D12-1R0NC features a ferrite core material for high saturation current and low core losses. The shielded construction is achieved through a magnetic resin that encapsulates the winding, providing excellent EMI suppression. The part is designed to meet RoHS compliance requirements. The inductance value is typically measured at 100kHz, 1V. The saturation current and Irms (root mean square current) ratings are crucial parameters for determining the inductor's suitability for a specific application. The compact dimensions of 6.8mm x 6.5mm x 1.2mm are ideal for space-constrained applications. Consult the datasheet for detailed specifications, including saturation current, Irms, DCR, and self-resonant frequency.

You May Also Be Interested in

Vishay
Fast Switching Plastic Rectifier
Need more? Email Us
Siemens
NPN Silicon Digital Transistor (Switching circuit, inverter, interface circuit, driver circuit)
Lowest to $0.0670
Samwha
DC-DC converter circuits for mobile equipment
Need more? Email Us
TDK Corporation
Automotive Grade Capacitors
Lowest to $1.3537
California Micro Devices Corp
Low Capacitance Transient Voltage Suppressors / ESD Protectors
Need more? Email Us
Socay Electornics Co., Ltd.
Transient Voltage Suppressors for ESD Protection
Need more? Email Us
Rohm Semiconductor
Zener diode
Lowest to $1.5847
International Rectifier
Advanced Process Technology Ultra Low On-Resistance
Need more? Email Us
BCD Semiconductor Manufacturing Limited
5A LOW DROPOUT LINEAR REGULATOR
Lowest to $1.9958

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess