EN
  • EN
  • DE

BAP64Q,125

Part No BAP64Q,125
Manufacturer NXP / Nexperia
Catalog RFFETs
Description RF DIODE PIN 100V 125MW 5TSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 51 Weeks
Features RF Diode PIN - 2 Pair CA + CC 100V 100 mA 125 mW 5-TSOP
Manufacturer NXP
Package Reel - TR
Operating Temperature Range -65°C ~ 150°C (TJ)
Package SC-74A, SOT-753
Case / Package 5-TSOP
Family Name BAP64
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 568-8533-1, 568-8533-2, BAP64Q125, 934064656125, 568-8533-6, BAP64Q,125-ND
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912782-BAP64Q,125
Ultra Librarian 3D Model Ultra Librarian BAP64Q,125 CAD Model

Description

The BAP64Q,125 from NXP Semiconductors is a high-performance PIN diode designed for RF switching and attenuator applications. This device is tailored to provide exceptional signal control across a broad range of frequencies, making it an ideal choice for sophisticated RF designs.

Key Features

  • High-Speed Switching: The BAP64Q,125 offers rapid switching capabilities, which is crucial for RF applications that require quick transitions between states.
  • Low Series Resistance: With its low series resistance, this PIN diode ensures minimal insertion loss, thus maintaining signal integrity and reducing power consumption.
  • Low Capacitance: The device's low junction capacitance is beneficial for high-frequency applications as it minimizes signal distortion and allows for more precise signal control.
  • Excellent Linearity: The BAP64Q,125 provides superb linearity, which is essential for maintaining signal fidelity, especially in analog applications.
  • Surface-Mount Package: Enclosed in a SOD523 (SC-79) small surface-mount package, the BAP64Q,125 is suitable for high-density circuit designs and is easy to integrate into existing PCB layouts.

Applications

The versatility of the BAP64Q,125 PIN diode makes it suitable for a wide range of applications, including:

  • RF switch circuits
  • Variable RF attenuators
  • Mobile telecommunication systems
  • Wireless communication devices
  • High-frequency RF and microwave circuits

Specifications

Parameter Value Package SOD523 (SC-79) Configuration Single Reverse Voltage 30 V Forward Current (Max) 100 mA Series Resistance 1.5 Ohm Junction Capacitance 0.35 pF

With its robust performance and reliability, the BAP64Q,125 from NXP Semiconductors is an exceptional choice for engineers looking to enhance their RF system designs.

You May Also Be Interested in

Others
Need more? Email Us
Infineon Technologies
DIODE SCHOTTKY 4V 150MW SOT23-3
Lowest to $0.0544
Broadcom Limited
RF DIODE SCHOTTKY 20V SOT143-4
Lowest to $5.2389
Broadcom Limited
Need more? Email Us
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $1.0264
Broadcom Limited
RF High Linearity Mode Enhancement HEMT in SOT 89 Package
Lowest to $3.1282
Skyworks Solutions Inc.
RF DIODE PIN 250V 3QFN
Lowest to $10.6120
NXP / Nexperia
N-channel dual-gate MOS-FET / High Reliability RF FET IC
Lowest to $1.9762

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6122 $56.4270
80+ $1.3228 $105.8240
120+ $1.2815 $153.7800
165+ $1.2402 $204.6330
210+ $1.1988 $251.7480
280+ $1.0748 $300.9440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,640 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess