EN
  • EN
  • DE

SMP1320-077LF

Part No SMP1320-077LF
Manufacturer Skyworks Solutions Inc.
Catalog RFFETs
Description RF DIODE PIN 50V 250MW SC70-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features RF Diode PIN - Single 50V 250 mW SC-70-3
Manufacturer Skyworks Solutions Inc.
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -65°C ~ 150°C (TA)
Package SC-70, SOT-323
Case / Package SC-70-3
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number 1287-SMP1320-077LF, 863-1680-6, 863-1680-1, 863-1680-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934398-SMP1320-077LF
Ultra Librarian 3D Model Ultra Librarian SMP1320-077LF CAD Model

Description

The Skyworks Solutions Inc. SMP1320-077LF is an RF diode PIN - single 50V 250 mW SC-70-3 package.

  • Type: RF diode PIN - single
  • Voltage: 50V
  • Power: 250 mW
  • Package: SC-70-3 package
  • Category: Discrete semiconductor products
  • Operating temperature range: -65°C to 150°C (TA)
  • Compliance: RoHS compliant
  • Package: Reel package
  • Quantity: 3000 pcs
  • ECCN: EAR99
  • MSL level: 1 (Unlimited)
  • Alternative part numbers: 1287-SMP1320-077LF, 863-1680-6, 863-1680-1, 863-1680-2

You May Also Be Interested in

Panasonic
DIODE PIN 60V 150MW SSMINI2-F4
Need more? Email Us
Micro Commercial Co
DIODE SCHOTTKY 30V 200MW SOT23
Lowest to $0.0371
ON Semiconductor
DIODE SCHOTTKY 30V 200MW SOT23-3
Lowest to $0.0474
M/A-Com Technology Solutions
SWITCH,RF,DFN 0503 PKG
Lowest to $8.1418
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $1.7565
M/A-Com Technology Solutions
DIODE,PIN,PLASTIC,LEADFREE
Lowest to $0.7725
Skyworks Solutions Inc.
RF DIODE PIN 200V 250MW SOD882
Lowest to $1.2025
Infineon Technologies
RF DIODE PIN 150V 250MW TSLP2-19
Lowest to $0.1437
M/A-Com Technology Solutions
GAAS_FLIP_CHIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,902 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess