EN
  • EN
  • DE
  • IT

SL28EB731ALC

Part No SL28EB731ALC
Manufacturer Skyworks Solutions Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC CLOCK BUFFER / IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Mfr Skyworks Solutions Inc.
Series *
Package Tube
Product Status Obsolete
Programmable Not Verified
Standard Package 490 pcs
Moisture Sensitivity Level (MSL) 2A (4 Weeks)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 794493-SL28EB731ALC
Ultra Librarian 3D Model Ultra Librarian SL28EB731ALC CAD Model

Description

The SL28EB731ALC is an integrated circuit belonging to the Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers category.

  • Manufacturer: Skyworks Solutions Inc.
  • Series: unspecified
  • Package Type: Tube
  • Standard Package: 490 pieces
  • Programmable: no
  • ECCN: OBSOLETE
  • HTSUS Code: 0000.00.0000
  • Status: obsolete
  • MSL Level: 2A

You May Also Be Interested in

Silicon Labs
Need more? Email Us
ON Semiconductor
2.5V / 3.3V Any Differential Clock IN to Differential LVPECL OUT /1/2/4/8, /2/4/8/16 Clock Divider
Lowest to $34.4842
Silicon Labs
IC SYNTHESIZER RF DUALBAND 28MLP
Lowest to $26.6996
Silicon Labs
IC BUFFER 140MHZ 5CH 3.3V 8SOIC
Lowest to $0.4618
Cypress Semiconductor Corp
High Speed Multifrequency PLL Clock Buffer
Need more? Email Us
Exar Corporation
Clock Generator 0.5MHz to 1MHz-IN 16-Pin SOIC W / Evaluation System User Manual | IC FUNCTION GENERATOR 16SOIC
Need more? Email Us
Silicon Labs
IC CLK VIDEO PLL VCXO CG 16TSSOP
Lowest to $3.5036
Silicon Labs
IC CLOCK AMD GRAPHICS 10TDFN
Lowest to $0.7529
Silicon Labs
IC CLOCK SSCG 1PLL 2CH 8TSSOP
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess