EN
  • EN
  • DE

SKY66110-11

Part No SKY66110-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description BLE FEM COMMON T&R PA/RX BYPASS / RF Front End 2.4GHz Bluetooth 20-MCM (3.3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Package Tape & Reel
RF Type Bluetooth
Frequency 2.4GHz
Package / Case 20-SMD Module
Supplier Device Package 20-MCM (3.3x3)
Base Product Number SKY66110
Other Names 863-1801-6,863-1801-2,863-1801-1
Standard Package 4,500
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1236144-SKY66110-11
Ultra Librarian 3D Model Ultra Librarian SKY66110-11 CAD Model

Description

The SKY66110-11 is a highly integrated, high-efficiency front-end module (FEM) designed for high-power ISM band applications from Skyworks Solutions Inc. It integrates a power amplifier (PA), low-noise amplifier (LNA), transmit/receive (T/R) switch, and filtering circuitry into a single compact package. The module is optimized for long-range wireless connectivity.

Applications:

  • Smart Metering: Wireless communication in smart meters for utility monitoring and control.
  • Industrial IoT (IIoT): Wireless connectivity for industrial sensors and control systems.
  • Smart Home Applications: Long-range wireless communication for home automation devices.
  • Security Systems: Wireless communication in security sensors and alarm systems.
  • Remote Control Systems: Wireless control of industrial equipment.

Features:

  • High Output Power: Provides high transmit power for long-range communication.
  • Integrated LNA: Low-noise amplifier improves receiver sensitivity.
  • Integrated T/R Switch: Simplifies system design and reduces component count.
  • High Efficiency: Minimizes power consumption for extended battery life.
  • Compact Package: Small size allows for integration into space-constrained applications.
  • 5 GHz ISM Band: Operates in the unlicensed 902-928 MHz ISM band.

Benefits:

  • Extended Range: High output power and receiver sensitivity enable long-range wireless communication.
  • Improved Performance: Integrated LNA and filtering enhance signal quality.
  • Simplified Design: Highly integrated FEM reduces design complexity and development time.
  • Extended Battery Life: High efficiency minimizes power consumption.
  • Reduced System Cost: Minimizes the need for external components.

The SKY66110-11 is designed for optimal performance in the 902-928 MHz ISM band. The high output power ensures a strong signal, while the integrated LNA improves receiver sensitivity. The compact package allows for easy integration into space-constrained applications, and the module's high efficiency minimizes power consumption, extending battery life in portable devices. The module also features robust protection circuitry to ensure reliable operation in harsh environments. It is suitable for wireless M-Bus, LoRa, Sigfox and other proprietary protocols.

You May Also Be Interested in

Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $2.6259
Microchip Technology
Need more? Email Us
NJR Corporation/NJRC
GPS FRONT-END MODULE
Lowest to $0.9641
Texas Instruments
IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.1925
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2797
Analog Devices Inc.
AFE General Purpose 3.3V 48-Pin LFCSP EP T/R / 900 MHz ISM Band Analog RF Front End | RFID RF IC
Need more? Email Us
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.3318
Skyworks Solutions Inc.
LNA/PA RF Front End 2.5dB 30dB 16-Pin QFN EP T/R / IC FRONT END MOD 5GHZ 16QFN
Lowest to $1.9891

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1749 $58.7450
120+ $0.9641 $115.6920
190+ $0.9339 $177.4410
260+ $0.9038 $234.9880
335+ $0.8736 $292.6560
445+ $0.7833 $348.5685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 93,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess