EN
  • EN
  • DE

AD9863BCPZRL-50

Part No AD9863BCPZRL-50
Manufacturer Analog Devices Inc.
Catalog RF Front End (LNA + PA)
Description Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Tape and Reel
RF Type WLL, WLAN
Features 12-Bit ADC(s), 12-Bit DAC(s)
Manufacturer Package 64-VFQFN Exposed Pad, CSP
Supplier Device Package 64-LFCSP-VQ (9x9)
Family Part Number AD9863
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 709324-AD9863BCPZRL-50
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD9863BCPZRL-50 CAD Model

Description

AD9863BCPZRL-50: A Mixed-Signal Front-End Processor from Analog Devices Inc.

The AD9863BCPZRL-50 is a highly integrated mixed-signal front-end processor designed by Analog Devices Inc., a leader in high-performance semiconductors for signal processing applications. This versatile component is engineered to cater to a broad range of communication applications, particularly those that require a compact and efficient transceiver solution.

At the heart of the AD9863BCPZRL-50 lies a 12-bit analog-to-digital converter (ADC) and a 12-bit digital-to-analog converter (DAC), which operate at a maximum sample rate of 50 MSPS (mega-samples per second). This high-speed sampling capability ensures that the device can handle the demands of advanced communication systems, including broadband access systems, fixed wireless, and modern software-defined radios.

The device is packaged in a compact 64-lead LFCSP (lead-frame chip-scale package), which not only saves on board space but also provides excellent thermal performance. The model number ending with "RL" indicates that this product is offered in reel packaging, making it suitable for high-volume production environments.

Key features of the AD9863BCPZRL-50 include:

  • A flexible digital interface that supports a variety of baseband processors and FPGAs.
  • An integrated voltage-controlled oscillator (VCO) and a fractional-N PLL (phase-locked loop) for precise frequency synthesis.
  • Programmable baseband filters that allow customization for specific bandwidth requirements.
  • Auxiliary ADCs and DACs for additional monitoring and control functionality.
  • Low power consumption, which is critical for portable and battery-powered applications.

The AD9863BCPZRL-50 also places a strong emphasis on reliability and performance, with features such as on-chip calibration to minimize system-level calibration needs, and a dynamic range that ensures signal integrity in noisy environments.

Whether for use in wireless infrastructure, industrial communication systems, or aerospace and defense applications, the AD9863BCPZRL-50 from Analog Devices Inc. offers a robust and flexible solution that can significantly streamline the design and implementation of sophisticated communication systems.

For further information, datasheets, and support, customers can visit the Analog Devices Inc. website or contact their local sales and technical support team.

You May Also Be Interested in

Microchip Technology
IC INT ONE-CHIP FRONT END 64VQFN
Lowest to $6.8828
Skyworks Solutions Inc.
IC FRONT END MOD BLE/WLAN 16QFN
Lowest to $1.8768
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Atmel
IC BLUETOOTH FRONT-END 20SSOP
Need more? Email Us
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.5564 $99.1128
3+ $40.6618 $121.9854
5+ $39.3913 $196.9565
7+ $38.1208 $266.8456
8+ $36.8503 $294.8024
11+ $33.0376 $363.4136
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess