EN
  • EN
  • DE

SI4630-A10-GMR

Part No SI4630-A10-GMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RX AM/FM 520KHZ-1.71MHZ 48QFN / series RF Receiver AM, FM, SW-LW, RBDS/RDS 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz PCB, Surface Mount 48-QFN (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Receivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel (TR)
Frequency 520kHz ~ 1.71MHz, 76MHz ~ 108MHz, 168MHz ~ 240MHz
Modulation or Protocol AM, FM, SW-LW, RBDS/RDS
Applications General Purpose
Data Interface I2C, SPI
Antenna Connector PCB, Surface Mount
Voltage - Supply 1.71V ~ 2V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number SI4630
Standard Package 2,500
MSL Level 3 (168 Hours)
HTSUS 0000.00.0000
Win Source Part Number 1236061-SI4630-A10-GMR
Ultra Librarian 3D Model Ultra Librarian SI4630-A10-GMR CAD Model

Description

The SI4630-A10-GMR is an RF receiver integrated circuit designed for general purpose applications.

  • Frequency Range: 520kHz to 1.71MHz, 76MHz to 108MHz, and 168MHz to 240MHz
  • Series/Features: None specified
  • Package: 48-VFQFN Exposed Pad
  • Modulation or Protocol: AM, FM, SW-LW, and RBDS/RDS
  • Antenna Connector: PCB surface mount
  • Data Interface: I2C or SPI
  • Voltage Supply Range: 1.71V to 2V
  • Manufacturer: Skyworks Solutions Inc.

You May Also Be Interested in

Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ
Lowest to $52.3881
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $203.2049
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess