EN
  • EN
  • DE

SI4704-D50-GMR

Part No SI4704-D50-GMR
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless>RF Receivers
Mfr Skyworks Solutions Inc.
Series -
Package Tape & Reel (TR)
Frequency 64MHz ~ 108MHz
Sensitivity -
Data Rate (Max) -
Modulation or Protocol FM
Applications General Purpose
Current - Receiving -
Data Interface PCB, Surface Mount
Memory Size -
Antenna Connector PCB, Surface Mount
Features -
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Base Product Number SI4704
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1383427-SI4704-D50-GMR
Ultra Librarian 3D Model Ultra Librarian SI4704-D50-GMR CAD Model

Description

The SI4704-D50-GMR is an RF receiver integrated circuit (IC) designed for general-purpose applications. It operates in the frequency range of 64MHz to 108MHz, making it suitable for FM modulation-based systems.

  • Frequency Range: 64MHz to 108MHz
  • Demodulator: FM
  • Voltage Supply: 2.7V to 5.5V
  • Mounting Type: Surface Mount
  • Package: 20-UFQFN Exposed Pad
  • Manufacturer: Skyworks Solutions Inc.
  • Operating Temperature: -20°C to 85°C
  • ECCN: Compliant
  • Moisture Sensitivity Level (MSL): 3

You May Also Be Interested in

STMicroelectronics
ADD INFOTAINMENT / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz PCB, Surface Mount 64-VFQFPN (9x9)
Lowest to $4.2000
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
NXP / Nexperia
AUDIO SINGLE CHIP RECEIVER
Lowest to $22.2858
STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess