EN
  • EN
  • DE

ATA5746C-PXQW

Part No ATA5746C-PXQW
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RECEIVER ASK/FSK 315MHZ 24QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Features series RF Receiver ASK, FSK 315MHz -114dBm 10kbps PCB, Surface Mount 24-VQFN (5x5)
Manufacturer Microchip Technology
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 24-VQFN Exposed Pad
Case / Package 24-VQFN (5x5)
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number ATA5746C-PXQWTR, ATA5746C-PXQWCT, ATA5746C-PXQWDKR
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862240-ATA5746C-PXQW
Ultra Librarian 3D Model Ultra Librarian ATA5746C-PXQW CAD Model

Description

Microchip Technology ATA5746C-PXQW Overview

The ATA5746C-PXQW is a cutting-edge RF receiver component designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This product is part of Microchip's extensive portfolio of automotive solutions, tailored to meet the stringent requirements of the automotive industry. The ATA5746C-PXQW is specifically engineered for use in remote keyless entry (RKE) systems, providing reliable communication between key fobs and vehicles.

Key Features and Benefits

  • High Sensitivity: The ATA5746C-PXQW boasts exceptional sensitivity, ensuring robust signal reception even in environments with high interference or at extended ranges, enhancing the user experience with reliable performance.
  • Low Power Consumption: Designed with efficiency in mind, this RF receiver operates with minimal power consumption, which is crucial for battery-operated devices such as key fobs, contributing to longer battery life and reduced maintenance.
  • Selectable Frequency Bands: It supports multiple frequency bands, allowing for flexible application across different regions and compliance with various international standards.
  • Integrated Features: The device comes with an integrated PLL synthesizer and a fully integrated IF filter, which simplifies design and reduces external component count, leading to cost-effective and compact system designs.
  • Easy to Integrate: The ATA5746C-PXQW is offered in a QFN package, which is ideal for space-constrained applications. Its small footprint and compatibility with modern PCB technologies make it straightforward to integrate into automotive RKE systems.
  • Quality and Reliability: Microchip Technology is known for its commitment to quality, and the ATA5746C-PXQW is no exception. It is manufactured to meet the high reliability standards required for automotive applications, ensuring long-term performance.

Applications

The ATA5746C-PXQW is primarily used in automotive RKE systems, but its versatility allows it to be suitable for a range of applications that require reliable RF communication, such as alarm systems, garage door openers, and wireless control systems.

With its combination of high performance, low power consumption, and ease of integration, the ATA5746C-PXQW from Microchip Technology stands out as an excellent choice for designers looking to enhance the wireless capabilities of their automotive products.

You May Also Be Interested in

U-blox
RF RX GLONASS/GNSS/GPS 1.575GHZ / MAX-7 RF Receiver GLONASS, GNSS, GPS 1.575GHz -158dBm
Lowest to $8.9612
Silicon Labs
IC RF TXRX+MCU 802.15.4 48VFQFN / IC RF TxRx + MCU 802.15.4 Zigbee® 2.4GHz 48-VFQFN Exposed Pad
Lowest to $20.3732
Skyworks Solutions Inc.
RF RX AM/FM 153KHZ-279KHZ 24SSOP / series RF Receiver AM, FM, SW-LW 153kHz ~ 279kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 26.1MHz, 64MHz ~ 108MHz PCB, Surface Mount 24-SSOP
Lowest to $10.9090
Telit
Rf Txrx Module Wifi Trace Ant
Need more? Email Us
Linx Technologies Inc.
RF RX GNSS 1.575/1.602GHZ MODULE / GM RF Receiver GNSS, GPS 1.575GHz, 1.602GHz -161dB PCB, Surface Mount Module
Need more? Email Us
Texas Instruments
SimpleLink™ 32-bit Arm Cortex-M3 Sub-1 GHz wireless MCU with 128kB Flash 48-VQFN -40 to 85
Need more? Email Us
NXP / Nexperia
KINETIS W 32-BIT MCU ARM CORTEX- / IC RF TxRx + MCU Bluetooth Bluetooth v5.0 2.4GHz 40-VFQFN Exposed Pad
Lowest to $24.1338
U-blox
GNSS LCC RX, ROM, TCXO, LNA, SAW / MAX-M10 RF Receiver BeiDou, Galileo, GLONASS, GPS, GNSS 1.561GHz, 1.575GHz, 1.602GHz -167dBm 921.6kbps Not Included Module
Lowest to $15.2073
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7341 $60.6069
21+ $5.5255 $116.0355
33+ $5.3529 $176.6457
45+ $5.1802 $233.1090
58+ $5.0075 $290.4350
78+ $4.4895 $350.1810
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,990 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess