EN
  • EN
  • DE

SKY77786-11

Part No SKY77786-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description RF Amp Module Single Power Amp 40MHz 20-Pin MCM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1003053-SKY77786-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77786-11 CAD Model

Description

The SKY77786-11 is a Multi-Mode Multi-Band (MMMB) Power Amplifier Module (PAM) designed by Skyworks Solutions. It supports 2G/3G/4G cellular standards, providing efficient and reliable power amplification for mobile communication devices. This PAM integrates multiple power amplifiers and related components into a single module, simplifying design and reducing board space.

Applications:

  • Smartphones
  • Tablets
  • Mobile Hotspots
  • Data Cards
  • Cellular IoT Devices

Features:

  • Frequency Bands: Supports multiple GSM, EDGE, UMTS, and LTE bands
  • Supply Voltage: 3.2 to 4.5 V
  • High Efficiency: Optimized for low power consumption
  • Integrated Power Control: Provides accurate and stable output power
  • Small Form Factor: Compact package size for space-constrained designs
  • Internal Matching: Simplifies board layout and reduces external components
  • Shutdown Mode: Minimizes current consumption in idle state
  • Compliant with 3GPP Standards

Benefits:

  • Multi-Band Support: Enables global roaming capabilities.
  • High Efficiency: Extends battery life in mobile devices.
  • Simplified Design: Reduces design complexity and time-to-market.
  • Compact Size: Allows for smaller and more compact mobile device designs.
  • Reliable Performance: Ensures stable and consistent output power.

Additional Details:

The SKY77786-11 power amplifier module is designed to meet the demanding requirements of modern mobile communication devices. It supports a wide range of frequency bands, enabling global roaming and compatibility with different cellular networks. The high efficiency of the PAM minimizes power consumption, extending battery life and reducing heat dissipation. The integrated power control circuitry ensures accurate and stable output power, even under varying operating conditions. The small form factor allows for integration into space-constrained designs, such as smartphones and tablets. The internal matching simplifies board layout and reduces the need for external components, further reducing design complexity. The shutdown mode minimizes current consumption when the device is in idle state, further extending battery life. The module is compliant with 3GPP standards, ensuring compatibility with cellular networks worldwide. This PAM is a key component in modern mobile communication devices, enabling reliable and efficient wireless communication.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Linear Technology
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess