EN
  • EN
  • DE

SKY77757-11

Part No SKY77757-11
Manufacturer Skyworks Solutions Inc.
Catalog OEM Parts ( S )
Description Rf & Mw Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1011847-SKY77757-11
Categories OEM Parts( S )
Manufacturer Skyworks Solutions Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SKY77757-11 CAD Model

Description

The SKY77757-11 is a Power Amplifier Module (PAM) designed by Skyworks Solutions Inc. It is specifically engineered for use in multimode multiband (MMMB) mobile devices supporting 2G, 3G, and 4G LTE cellular standards. The PAM integrates multiple components, including the power amplifier, impedance matching circuitry, and control logic, into a single, compact module.

Applications

  • Mobile phones (2G, 3G, 4G LTE)
  • Smartphones
  • Tablets with cellular connectivity
  • Cellular IoT devices
  • Handheld communication devices

Features

  • Multiband support (GSM, EDGE, UMTS, HSPA, LTE)
  • High power efficiency
  • Low quiescent current
  • Integrated power control
  • Small form factor
  • Internal impedance matching

Benefits

  • Extended battery life in mobile devices
  • Reduced component count and board space
  • Simplified design and manufacturing
  • Improved signal quality and range
  • Cost-effective solution for cellular connectivity

Technical Specifications

While a detailed datasheet for the SKY77757-11 requires an NDA, general specifications for similar Skyworks PAMs include:

  • Frequency Bands: Supports various GSM, EDGE, UMTS, HSPA, and LTE frequency bands.
  • Output Power: Varies by band, typically ranging from 28 dBm to 30 dBm.
  • Supply Voltage: 3.2 V to 4.5 V (typical).
  • Efficiency: 40% to 50% (depending on the band and output power).
  • Quiescent Current: Low quiescent current for improved battery life.
  • Harmonic Performance: Excellent harmonic suppression to meet regulatory requirements.
  • Package: Compact surface mount package.

The SKY77757-11 is a critical component in modern mobile devices, enabling efficient and reliable wireless communication across multiple cellular standards. Due to proprietary nature, specific details are limited without access to the datasheet.

You May Also Be Interested in

JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Linear Technology
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Micrel
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess