EN
  • EN
  • DE

ADM7151ARDZ-04

Part No ADM7151ARDZ-04
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO ADJ 0.8A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Output Configuration Positive
Output Type Adjustable
Number of Regulators 1
Voltage Input MAX 16V
Output Voltage 1.5V
Output Voltage MAX 5.1V
Voltage Dropout (Maximum) 1.2V @ 800mA
Output Current 800mA
Operating Supply Current 7mA ~ 12mA
PSRR 94dB ~ 53dB (1kHz ~ 1MHz)
Control Features Enable
Protection Features Over Temperature, Short Circuit
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Manufacturer Package 8-SOIC-EP
Manufacturer Homepage www.analog.com
Win Source Part Number 713422-ADM7151ARDZ-04
Popularity Medium
Supply and Demand Status Limited
Family Name ADM7151
Introduction Date September 12, 2013
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian ADM7151ARDZ-04 CAD Model

Description

Product Overview: ADM7151ARDZ-04 by Analog Devices Inc.

The ADM7151ARDZ-04 is a high-performance, low-dropout (LDO) linear regulator designed and manufactured by Analog Devices Inc., a renowned leader in the semiconductor industry. This precision voltage regulator is specifically engineered to deliver a low noise, stable output voltage, making it an ideal choice for sensitive analog circuits, high-end audio applications, and any system where voltage precision is critical.

With its advanced design, the ADM7151ARDZ-04 provides an output voltage of 4.1 volts, which can be sourced from a wide input voltage range of up to 6.5 volts. This flexibility allows it to be used in a variety of power supply configurations. The device is capable of supplying up to 800mA of output current, ensuring sufficient power for a wide array of components.

One of the key features of the ADM7151ARDZ-04 is its exceptionally low output noise of only 1.0 µV RMS (10 Hz to 100 kHz), which is critical for high-fidelity audio applications and precision instrumentation. This low noise performance is complemented by a high power supply rejection ratio (PSRR), further enhancing the stability of the output voltage under varying input conditions.

The ADM7151ARDZ-04 comes in a compact 8-lead SOIC package, which is designed for easy integration into a wide range of electronic systems. Its small footprint makes it suitable for space-constrained applications, while its robust design ensures reliable operation over an extended temperature range of -40°C to +125°C.

Additional features of the ADM7151ARDZ-04 include overcurrent and overtemperature protection, which safeguard the device and the system against abnormal operating conditions. The regulator also offers an enable function that allows for on/off control, making it easier to manage power consumption in power-sensitive designs.

In summary, the ADM7151ARDZ-04 from Analog Devices Inc. stands out for its high precision, low noise, and reliable performance, making it an excellent choice for applications that require the utmost in voltage regulation quality.

You May Also Be Interested in

NJR Corporation/NJRC
IC REG LDO 20V 0.5A TO220F
Need more? Email Us
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516
Microchip Technology
IC REG LDO 3V 0.3A 8MSOP
Lowest to $0.7909
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
ON Semiconductor
IC REG LDO 3.3V 1.5A D2PAK
Lowest to $8.6667

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.1523 $50.7615
13+ $8.3301 $108.2913
19+ $8.0698 $153.3262
26+ $7.8095 $203.0470
34+ $7.5491 $256.6694
45+ $6.7682 $304.5690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,022 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess