EN
  • EN
  • DE

SKY73070-11

Part No SKY73070-11
Manufacturer Skyworks Solutions Inc.
Catalog RF Mixers
Description IC MIXER 700MHZ-1GHZ DWN 20MCM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Skyworks Solutions Inc.
Packaging Reel - TR
Status Active
RF Type CDMA, EDGE, GSM, UMTS, WCDMA
Frequency 700MHz to 1GHz
Number of Mixers 1
Gain 9.5dB
Noise Figure 8.3dB
Secondary Attributes Down Converter
Operating Supply Current 210mA
Supply Voltage - Operating 4.75 V to 5.25 V
Case / Package 20-MCM (5x5)
Win Source Part Number 064695-SKY73070-11
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SKY73070-11 CAD Model

Description

The Skyworks Solutions Inc. SKY73070-11 is an active electronic component that comes in 20-MCM (5x5) packaging.

  • Packaging: 20-MCM (5x5)
  • RF Types: CDMA, EDGE, GSM, UMTS, and WCDMA
  • Frequency Range: 700MHz to 1GHz
  • Gain: 9.5dB
  • Noise Figure: 8.3dB
  • Function: Down converter with 1 mixer
  • Operating Supply Current: 210mA
  • Supply Voltage Range: 4.75V to 5.25V
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Analog Devices Inc.
400M-1700MHz Dual Down Converter Mixer with Integrated IF Amp & RF Baluns 32-WQFN -40 to 85
Lowest to $28.4955
Analog Devices Inc.
Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Need more? Email Us
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Maxim Integrated
IC UPCONVERTER SOT23-6
Need more? Email Us
Linear Technology
IC MIXR 1.6-2.7GHZ DWNCONV 24QFN
Lowest to $67.9323
Microchip Technology
IC MIXER 2GHZ SINGLE BAL 8SO / Up/Down Conv Mixer 2GHz 8-Pin SOIC Tube
Need more? Email Us
Analog Devices Inc.
IC DOWNCONVERTER PCS/UMTS 16QSOP
Lowest to $8.4685
Analog Devices Inc.
DOUBLE-BALANCED MIXER, 9 - 15 GHz | IC MIXER 9-15GHZ 8MSOP
Lowest to $15.8608

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.6699 $64.0194
14+ $8.7549 $122.5686
21+ $8.4812 $178.1052
29+ $8.2074 $238.0146
37+ $7.9337 $293.5469
49+ $7.1136 $348.5664
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess