EN
  • EN
  • DE
  • IT

HMC665LP4E

Part No HMC665LP4E
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description Up/Down Conv Mixer 5V 1.2GHz 24-Pin QFN EP T/R / IC MMIC MIXER LO/IF AMP 24-QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Cut Strip
Part Status Obsolete(EOL)
RF Type LTE, WiMax
Frequency 700MHz ~ 1.2GHz
Number of Mixers 1
Gain 10dB
Noise Figure 10dB
Secondary Attributes Up/Down Converter
Operating Supply Current 150mA
Operating Supply Voltage 5V
Package 24-VFQFN Exposed Pad
Manufacturer Package 24-SMT (4x4)
Win Source Part Number 787819-HMC665LP4E
Popularity Medium
Supply and Demand Status Balance
Family Name HMC665
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian HMC665LP4E CAD Model

Description

The HMC665LP4E, manufactured by Analog Devices Inc., is an advanced technology MMIC (Monolithic Microwave Integrated Circuit) distributed power amplifier that operates within the frequency range of DC to 24 GHz. This high-performance product is designed to deliver exceptional signal fidelity and wide bandwidth, making it an ideal solution for a diverse range of applications, including test instrumentation, military and space, broadband communication systems, and microwave radios.

Key Features

  • Frequency Range: The amplifier supports a broad frequency spectrum from DC to 24 GHz, catering to a wide array of applications.
  • Gain: It provides a high gain of 15 dB which is consistent over the entire frequency range, ensuring reliable performance.
  • Output Power: The HMC665LP4E delivers a saturated output power of +27 dBm, enabling it to drive a wide range of components and systems.
  • Return Loss: With an excellent input and output return loss, this amplifier minimizes signal reflections and maintains signal integrity.
  • Package: The component is housed in a compact 4x4 mm QFN package, which is suitable for space-constrained applications.
  • Supply Voltage: It operates on a +5V supply voltage, which is compatible with standard power supplies used in electronic systems.

Applications

The versatility of the HMC665LP4E makes it suitable for a variety of applications. Its wide bandwidth and high linearity are perfect for use in:

  • Electronic Warfare (EW) and Electronic Countermeasures (ECM)
  • Test and Measurement Equipment
  • Fiber Optic and Broadband Telecom Equipment
  • Point-to-Point and Point-to-Multipoint Radios
  • Military Radar and Space Systems

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability. The HMC665LP4E is no exception, as it is built with the highest manufacturing standards, ensuring consistent performance and durability across all applications. The product is also supported by comprehensive technical documentation and customer support, making integration into your system seamless and straightforward.

You May Also Be Interested in

Renesas Electronics America
BOARD
Need more? Email Us
Analog Devices Inc.
RF EVAL DEV KITS ISM / HMC521ALC4 series Mixer, MMIC Evaluation Board
Need more? Email Us
Analog Devices Inc.
GaAs MMIC SMT DOUBLEBALANCED MIXER, 7 - 10 GHz | IC MMIC MIXER DBL-BAL CERAMIC
Lowest to $174.4361
Analog Devices Inc.
IC MMIC IQ MIXER GAAS 20SMD
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $18.2852
Analog Devices Inc.
GAAS MMIC I/Q MIXER 6-10 GHZ
Lowest to $58.2090
Analog Devices Inc.
IC MIXER SUB-HARMONIC DIE
Lowest to $94.3277
Analog Devices Inc.
Satellite Communications | IC MMIC IQ MIXER GAAS 16SMD
Need more? Email Us
Analog Devices Inc.
IC MIXER SUB-HARMONIC CERAMIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess