EN
  • EN
  • DE

SI8250-IQ

Part No SI8250-IQ
Manufacturer Skyworks Solutions Inc.
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DIGITAL PWR CONTROLLER 32LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Digital Power Controller 32-LQFP (7x7)
Manufacturer Skyworks Solutions Inc.
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 32-LQFP
Case / Package 32-LQFP (7x7)
Family Name SI825
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 933677-SI8250-IQ
Ultra Librarian 3D Model Ultra Librarian SI8250-IQ CAD Model

Description

The Skyworks Solutions Inc. SI8250-IQ is a power supply controller digital power controller that comes in a 32-LQFP (7x7) package.

  • Operating Temperature Range: -40°C to 125°C
  • Status: obsolete part that is no longer in production, but it is still available in limited quantities
  • Family: part of the SI825 family of ICs
  • Category: integrated circuits (ICs)
  • Usage: used in various electronic devices that require digital power control
  • Popularity: high-demand product in the market, with a popularity rate of 38 percent
  • Packaging: supplied in trays, with each tray containing 250 pieces
  • Compliance: compliant with ECCN EAR99 and is not a threat in the open market

You May Also Be Interested in

ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
IC ISP POWER MGR ANLG/LOG 44TQFP
Lowest to $13.0792
SII Semiconductor Corporation
Need more? Email Us
Infineon Technologies
SmartRectifier | SYNCRONOUS RECTIFIER CONTROL IC
Lowest to $1.2450
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
Lowest to $2.5214
Texas Instruments
UCD3138x Highly-Integrated Digital Controller For Isolated Power | IC DGTL PWR CTRLR 80TQFP
Lowest to $36.0594
Monolithic Power Systems Inc.
IC SECONDARY SIDE CTRLR 8SOIC
Lowest to $1.2305

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess