EN
  • EN
  • DE

MT58L256L18D1T-7.5A

Part No MT58L256L18D1T-7.5A
Manufacturer Micron Technology Inc.
Catalog CPU
Description IC 4Mb:256K x 18 3.3V 50TSOPTQFM-100
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1436135-MT58L256L18D1T-7.5A
Manufacturer Micron Technology Inc.
Ultra Librarian 3D Model Ultra Librarian MT58L256L18D1T-7.5A CAD Model

Description

The MICRON MT58L256L18D1T-7.5A is an Integrated Circuit (IC) memory chip, featuring a 4Mb capacity with a configuration of 256K x 18, tailored for high-speed memory applications. This module operates at a voltage of 3.3V, aligning with the requirements for low-power operations in today's sophisticated computing environments. Its 50TSOPTQFM-100 packaging denotes a compact and efficient design, suitable for dense PCB layouts found in high-performance computing systems and electronic devices. The memory chip is engineered to offer fast access times and reliable performance, making it an ideal selection for systems requiring high-bandwidth memory for processes such as data buffering, caching, or real-time computing tasks. Micron's expertise in memory solutions is evident in the design and performance of the MT58L256L18D1T-7.5A, ensuring compatibility with a broad range of applications, from telecommunications equipment to advanced computing systems, where speed and reliability are paramount.

You May Also Be Interested in

Dell
Intel E3-1230V3 3.30GHz 4C 8M 80W
Need more? Email Us
Dell
Intel E7-4809v3 2.00GHz 8C 20M 115W
Need more? Email Us
Intel
LH8066803102601S REK9 Intel CPU - Central Processing Units Intel Atom x7-E3950 Processor datasheet, inventory, & pricing.
Lowest to $92.5374
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel E7-2830 2.13GHz 8C 24M 105W
Need more? Email Us
Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
FJ8067702739738S R343 Intel CPU - Central Processing Units Intel Core i3-7100U Processor (3M Cache datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess