EN
  • EN
  • DE

SI5394J-A-EVB

Part No SI5394J-A-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Bulk
Type Timing
Function PLL
Utilized IC / Part Si5394J
Supplied Contents Board(s)
Base Product Number SI5394
Other Names 336-4792
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284744-SI5394J-A-EVB
Ultra Librarian 3D Model Ultra Librarian SI5394J-A-EVB CAD Model

Description

The SI5394J-A-EVB is an evaluation board designed to assess the performance and capabilities of the SI5394J jitter attenuator from Skyworks Solutions Inc. This evaluation board allows engineers and designers to quickly and easily test the SI5394J in a variety of applications, providing a comprehensive platform for prototyping and development.

Applications

  • Data Centers: Used for evaluating clock generation and distribution in high-speed data center environments.
  • Wireless Infrastructure: Employed in testing clocking solutions for base stations and other wireless communication equipment.
  • Broadcast Video: Utilized for assessing jitter attenuation in professional video equipment and broadcast systems.
  • Test and Measurement: Used in evaluating timing performance in precision test and measurement instruments.
  • Networking Equipment: Applied to evaluate clock and timing solutions for switches, routers, and other networking devices.

Features

  • On-board SI5394J Jitter Attenuator: Directly integrates the SI5394J device for immediate evaluation.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment.
  • Configurable Clock Inputs: Allows for configurable clock input frequencies to test various operating conditions.
  • Comprehensive Test Points: Features numerous test points for detailed signal probing and performance analysis.
  • User-Friendly Interface: Designed for easy configuration and control, often accompanied by supporting software.

Benefits

  • Accelerated Development: Simplifies and speeds up the evaluation and development process, reducing time-to-market.
  • Comprehensive Performance Analysis: Enables thorough testing and analysis of the SI5394J's performance characteristics.
  • Reduced Design Risk: Facilitates early identification and mitigation of potential design issues.
  • Improved System Performance: Allows for optimization of clocking solutions to achieve superior system performance.
  • Enhanced Design Confidence: Provides a reliable platform for validating design choices and ensuring optimal performance.

Additional Details

The SI5394J is a high-performance jitter attenuator designed for demanding applications requiring low jitter and high stability. The evaluation board typically includes detailed documentation, schematics, and software tools to aid in the evaluation process. The SMA connectors support a variety of clock input and output configurations, making it a versatile tool for a wide range of applications. The board may also include onboard crystals or oscillators for providing reference clocks. Careful attention to power supply filtering and signal routing ensures accurate and reliable performance measurements.

You May Also Be Interested in

Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE FOR BQ25010 / BQ25010 Battery Charger Power Management Evaluation Board
Lowest to $89.7988
Lattice Semiconductor Corporation
KIT DEV ECP3-95EA PCI EXPRESS / LatticeECP3 FPGA Device Family Connectivity Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
STMicroelectronics
UPS (LINE INTERACTIVE - 450W) / ST72F324J6T6 Uninterruptible Power Supply (UPS) Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess