EN
  • EN
  • DE

XS6W-6LSZH8SS100CM-B

Part No XS6W-6LSZH8SS100CM-B
Manufacturer Omron
Catalog Ethernet Cables
Description Ethernet Cables / Networking Cables Ethernet Patch Cable RJ45 1m Blue
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Cable Length 1 m
Color Blue
Connector Type Plug, RJ45
Connector Type A RJ45
Connector Type B RJ45
Current Rating 1 A
Gender Male to Male
Insulation Material LSZH
Length 999.744 mm
Mount Free Hanging
Number of Pins 8
Radiation Hardening No
RoHS Compliant
Shielding Shielded
Wire/Cable Gauge 27 AWG
Wire/Cable Type Round
Win Source Part Number 1096000-XS6W-6LSZH8SS100CM-B
Categories Ethernet Cables
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XS6W-6LSZH8SS100CM-B CAD Model

Description

The XS6W-6LSZH8SS100CM-B is an electronic component manufactured by Omron.

  • Supply and Demand Status: Shortage
  • Connector Type: Shielded RJ45 male to male plug
  • Cable Length: 1m
  • Current Rating: 1A
  • RoHS Compliant: Yes

You May Also Be Interested in

Panduit Corp
COPPER PATCH CORD, CATEGORY 6 PE / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.77' (17.00m) Unshielded
Need more? Email Us
Tripp Lite
FIBER OPTIC CBL LC-ST DUPLEX 2M / Cable Fiber Optic LC Duplex To ST (2) 50/125 6.6' (2.0m)
Lowest to $25.5299
TE Connectivity
C/A SLIVER 2.0 1C LTL TO LTL 33A / 84 Position Cable Assembly Rectangular Card Edge to Card Edge 1.64' (500.00mm)
Need more? Email Us
Amphenol
CABLE MOD 10P10C PLUG-PLUG 1.64' / Modular Cable Plug to Plug 10p10c (RJ50) 1.64' (500.0mm) Shielded
Lowest to $50.6370
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 55.00' (16.74m) Unshielded
Need more? Email Us
TE Connectivity
Cable Assembly Plug 140 Position Sliver 2.0 Right Angle to Sliver 2.0 Right Angle 0.5m
Need more? Email Us
Omron
Ethernet Cables / Networking Cables Ethernet Patch Cable RJ45 1m Blue
Need more? Email Us
Panduit Corp
COPPER PATCH CORD, CAT 5E (SD), / Modular Cable Plug to Plug 8p8c (RJ45, Ethernet) 48.00' (14.63m) Unshielded
Need more? Email Us
Microchip Technology
Tag-Connect In-Circuit Cable No Legs for Debuggers and Programmers 6-Inch Length
Lowest to $102.1533

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess