EN
  • EN
  • DE

SI5325/26-EVB

Part No SI5325/26-EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Package Box
Type Timing
Function Clock Generator
Utilized IC / Part SI5325, SI5326
Supplied Contents Board(s), Cable(s)
Base Product Number SI5325
Other Names -SI5325/26
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.41.0150
Win Source Part Number 1284786-SI5325/26-EVB
Ultra Librarian 3D Model Ultra Librarian SI5325/26-EVB CAD Model

Description

The SI5325/26-EVB is an evaluation board designed to assess the performance and capabilities of the SI5325 and SI5326 family of low-jitter clock generators and jitter attenuators from Skyworks Solutions Inc. This evaluation board offers a comprehensive platform for evaluating the SI5325 and SI5326 in various clocking applications, providing designers with a means to prototype and test designs efficiently.

Applications

  • Data Centers: Used for evaluating clock generation and jitter attenuation in high-speed data center environments.
  • Wireless Infrastructure: Employed in testing clocking solutions for base stations and other wireless communication equipment.
  • Broadcast Video: Utilized for assessing jitter attenuation in professional video equipment and broadcast systems.
  • Test and Measurement: Used in evaluating timing performance in precision test and measurement instruments.
  • Networking Equipment: Applied to evaluate clock and timing solutions for switches, routers, and other networking devices.

Features

  • On-board SI5325/26 Clock Generator: Directly integrates the SI5325 or SI5326 device for immediate evaluation.
  • SMA Connectors: Provides SMA connectors for easy connection to external test equipment.
  • Configurable Clock Inputs: Allows for configurable clock input frequencies to test various operating conditions.
  • Comprehensive Test Points: Features numerous test points for detailed signal probing and performance analysis.
  • User-Friendly Interface: Designed for easy configuration and control, often accompanied by supporting software.

Benefits

  • Accelerated Development: Simplifies and speeds up the evaluation and development process, reducing time-to-market.
  • Comprehensive Performance Analysis: Enables thorough testing and analysis of the SI5325/26's performance characteristics.
  • Reduced Design Risk: Facilitates early identification and mitigation of potential design issues.
  • Improved System Performance: Allows for optimization of clocking solutions to achieve superior system performance.
  • Enhanced Design Confidence: Provides a reliable platform for validating design choices and ensuring optimal performance.

Additional Details

The SI5325 and SI5326 are high-performance, low-jitter clock generators and jitter attenuators designed for demanding applications. The evaluation board typically includes detailed documentation, schematics, and software tools to aid in the evaluation process. The SMA connectors support a variety of clock input and output configurations, making it a versatile tool for a wide range of applications. The board may also include onboard crystals or oscillators for providing reference clocks. Careful attention to power supply filtering and signal routing ensures accurate and reliable performance measurements.

You May Also Be Interested in

Analog Devices Inc.
LTC4162 DC2038= LEAD ACID, ADJUS / LTC4162 Battery Charger Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Cirrus Logic Inc.
KIT - WM9714 KIT CDB6123 MB DC / WM9714 CODEC Audio Evaluation Board
Need more? Email Us
Semtech Corporation
EVAL BOARD FOR SMI4029 / SMI4029 * Telecom Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Maxim Integrated
KIT DESIGN FOR DS21352 / DS21352 Framer and Line Interface Units (LIUs) Telecom Evaluation Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $341.8685 $341.8685
2+ $306.5024 $613.0048
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,187 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess