EN
  • EN
  • DE

SI4703-B17-ZM1R

Part No SI4703-B17-ZM1R
Manufacturer Skyworks Solutions Inc.
Catalog RF Receivers
Description RF RCVR FM 76MHZ-108MHZ 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr Skyworks Solutions Inc.
Package Tape & Reel
Product Status Obsolete
Frequency 76MHz ~ 108MHz
Modulation or Protocol FM
Applications General Purpose
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Voltage - Supply 2.7V ~ 5.5V
Temperature Range - Operating -20°C ~ 85°C
Mounting Type Surface Mount
Package / Case 20-UFQFN Exposed Pad
Supplier Device Package 20-QFN (3x3)
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 322022-SI4703-B17-ZM1R
Ultra Librarian 3D Model Ultra Librarian SI4703-B17-ZM1R CAD Model

Description

The SI4703-B17-ZM1R is an RF receiver integrated circuit designed for general-purpose applications.

  • Manufacturer: Skyworks Solutions Inc.
  • Category: RF and Wireless
  • Mounting Type: Surface Mount
  • Package: 20-UFQFN Exposed Pad
  • Voltage Supply: 2.7V to 5.5V
  • Temperature Range: -20°C to 85°C
  • Modulation: FM
  • Frequency Range: 76MHz to 108MHz
  • Memory Size: Not Specified
  • Data Rate: Not Specified
  • Antenna Connector: PCB surface mount
  • Status: Obsolete
  • Moisture Sensitivity Level: 3 (up to 168 hours)

You May Also Be Interested in

STMicroelectronics
RF RECEIVER AM/FM AUTO DIGITAL
Lowest to $21.9679
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
Telit
RX TXRX MODULE WIFI CHIP SMD / WiFi 802.11b/g/n Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Need more? Email Us
NXP / Nexperia
TEF6687AHN / - RF Receiver
Lowest to $12.8702
RF Solutions
RF RECEIVER AM 433MHZ MODULE
Need more? Email Us
NXP / Nexperia
NCK2910AHN / - RF Receiver
Lowest to $3.4344
STMicroelectronics
TESEO-LIV3FL LOW POWER MODULE / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -163dBm Not Included 18-LCC (9.7x10.1)
Need more? Email Us
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
Maxim Integrated
I2C INTERFACE WITH PRESET MODE
Lowest to $4.9381

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess