EN
  • EN
  • DE

SI3404BKC2-KIT

Part No SI3404BKC2-KIT
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - DC/DC & AC/DC (Off-Line) SMPS
Mfr Skyworks Solutions Inc.
Package Bulk
Product Status Not For New Designs
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Non-Isolated
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part Si3404
Base Product Number SI3404
Other Names 336-4275
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 1284318-SI3404BKC2-KIT
Ultra Librarian 3D Model Ultra Librarian SI3404BKC2-KIT CAD Model

Description

The SI3404BKC2-KIT is an evaluation kit from Skyworks Solutions (formerly Silicon Labs) designed to demonstrate and evaluate the performance of the Si3404 Power over Ethernet (PoE) Powered Device (PD) controller. This kit provides a comprehensive platform for engineers to design and test PoE applications.

Applications:

  • IP Phones: Powering IP phones over Ethernet cables.
  • Wireless Access Points: Providing power to wireless access points through PoE.
  • IP Cameras: Supplying power to IP surveillance cameras via PoE.
  • IoT Devices: Powering various IoT devices over Ethernet.
  • Industrial Control Systems: Delivering power to sensors and actuators in industrial environments.

Features:

  • Si3404 PoE PD Controller: Integrated PoE PD controller for managing power delivery.
  • IEEE 802.3af/at Compliance: Compliant with IEEE 802.3af and 802.3at PoE standards.
  • Adjustable Output Voltage: Allows adjustment of the output voltage to match the application requirements.
  • Integrated Bridge Rectifier: Provides a robust and efficient bridge rectifier for AC to DC conversion.
  • Comprehensive Documentation: Includes detailed schematics, layout, and application notes.

Benefits:

  • Easy Evaluation: Simplifies the evaluation process of the Si3404 PoE PD controller.
  • Rapid Prototyping: Accelerates the development of PoE applications.
  • IEEE Compliance: Ensures compatibility with existing PoE infrastructure.
  • Efficient Power Delivery: Provides efficient power delivery over Ethernet cables.
  • Reduced Cabling: Eliminates the need for separate power cables, reducing cabling costs.

The Skyworks Solutions SI3404BKC2-KIT is designed to provide a convenient platform for evaluating the Si3404 Power over Ethernet (PoE) Powered Device (PD) controller. It adheres to IEEE 802.3af/at standards, ensuring compatibility with standard PoE infrastructure. This kit facilitates the evaluation of key performance parameters such as power efficiency, inrush current limiting, and protection features. Target applications include IP phones, wireless access points, IP cameras, IoT devices, and industrial control systems. The kit supports adjustable output voltage, allowing engineers to tailor the power supply to the needs of their specific application. By integrating the Si3404 into their designs, developers can eliminate the need for separate power cables, thereby reducing cabling costs and simplifying installation. The comprehensive documentation provided with the kit includes schematics, layout, and application notes, which helps engineers to accelerate their development process. The Si3404 integrates a bridge rectifier, providing a robust and efficient means of converting the AC power delivered over the Ethernet cable to DC power for the connected device. The integrated controller also offers a range of protection features, including overvoltage protection, overcurrent protection, and thermal shutdown, ensuring reliable operation and preventing damage to the connected device.

You May Also Be Interested in

Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4088US-T
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT8865QJ305-T
Need more? Email Us
Active-Semi International Inc.
EVAL KIT FOR ACT4515SH-T
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
STMicroelectronics
BOARD EVALUATION FOR L5947A
Need more? Email Us
Maxim Integrated
BOARD EVAL FOR MAX8686
Need more? Email Us
STMicroelectronics
BOARD EVAL PM6670AS DDR2/3
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess