EN
  • EN
  • DE

DS2704RQC+T10

Part No DS2704RQC+T10
Manufacturer Maxim Integrated
Catalog Memory
Description IC EEPROM 1.25K 1-WIRE 8TDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Memory - Memory
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Memory Type Non-Volatile
Memory Format EEPROM
Technology EEPROM
Memory Size 1.25Kbit
Memory Organization 32 Bytes x 5 pages
Memory Interface 1-Wire®
Write Cycle Time - Word, Page 1µs
Voltage - Supply 2.5V ~ 5.5V
Temperature Range - Operating -30°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-WFDFN Exposed Pad
Supplier Device Package 8-TDFN (2x3)
Base Product Number DS2704
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
Win Source Part Number 802044-DS2704RQC+T10
Ultra Librarian 3D Model Ultra Librarian DS2704RQC+T10 CAD Model

Description

Maxim Integrated DS2704RQC+T10 Battery Fuel Gauge IC

The DS2704RQC+T10 from Maxim Integrated is a high-precision battery fuel gauge integrated circuit (IC) designed to provide accurate monitoring of single-cell rechargeable battery packs. This compact and efficient IC is an ideal solution for portable devices where power management and monitoring are crucial for optimal performance and extended battery life.

Featuring Maxim's proprietary algorithms, the DS2704RQC+T10 offers precise state-of-charge (SOC) estimation and can handle various battery chemistries including Lithium-Ion (Li-Ion), Lithium Polymer (Li-Poly), and Lithium Iron Phosphate (LiFePO4). This versatility makes it a perfect fit for a wide range of applications such as smartphones, tablets, digital cameras, and other handheld devices.

The DS2704RQC+T10 integrates several key functions to ensure reliable battery management:

  • Voltage Monitoring: The IC continuously monitors the battery voltage, providing vital data for SOC calculations.
  • Temperature Measurement: An integrated temperature sensor allows for temperature-compensated charge tracking, which is essential for maintaining battery health and safety.
  • Current Sensing: The device can measure charge and discharge currents, enabling accurate current flow tracking and SOC determination.
  • Nonvolatile (NV) Storage: Important battery parameters and calibration data are stored in NV memory, preserving critical information even when the battery is removed.

Communication with the host system is achieved through a 1-Wire® interface, which simplifies the connection by using only a single wire for both power and data transfer. This interface also supports the unique ID function, allowing multiple devices to be individually addressed on the same bus.

The DS2704RQC+T10 comes in a compact, surface-mountable TQFN package, which is optimal for space-constrained designs. Its operating temperature range of -20°C to +70°C ensures reliable performance across various environmental conditions.

By integrating the DS2704RQC+T10 into your battery-powered solution, you can enhance the user experience through more accurate battery level reporting, prolong the life of the battery pack, and ensure the safety and reliability of your device.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/DUAL 8TSSOP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8SOIC
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Lowest to $5.8209
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9589 $58.7670
75+ $1.6078 $120.5850
115+ $1.5569 $179.0435
155+ $1.5073 $233.6315
200+ $1.4565 $291.3000
270+ $1.3063 $352.7010
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess