EN
  • EN
  • DE

EVAL5947A

Part No EVAL5947A
Manufacturer STMicroelectronics
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVALUATION FOR L5947A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer STMicroelectronics
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Current - Output 3A
Regulator Topology Buck
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part L5947A
Win Source Part Number EVAL5947A-172787
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EVAL5947A CAD Model

Description

EVAL5947A Evaluation Board from STMicroelectronics

The EVAL5947A from STMicroelectronics is a state-of-the-art evaluation board designed for assessing the capabilities and performance of the L5947, a multifunctional power management integrated circuit (PMIC). This evaluation board is a comprehensive solution for developers and engineers seeking to expedite the design and testing process for automotive applications that require reliable and efficient power management.

Key Features

  • Integrated Power Management: The L5947 device on the board integrates multiple regulators and power control features, providing a versatile platform for powering various automotive systems.
  • High-Efficiency Operation: With an array of buck and boost regulators, the EVAL5947A ensures high efficiency across a wide range of input voltages and load conditions.
  • Robust Protection: The board includes numerous protection features such as overcurrent, overvoltage, thermal shutdown, and short-circuit protection, ensuring the longevity and reliability of the application.
  • Flexible Configuration: The evaluation board offers configurable settings for different operational modes, enabling users to tailor the power management to specific application requirements.
  • Comprehensive Diagnostic Functions: The EVAL5947A is equipped with diagnostic capabilities that facilitate troubleshooting and ensure optimal performance.

Applications

The EVAL5947A is ideal for a variety of automotive applications, including but not limited to:

  • Infotainment and Telematics Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Body Electronics
  • Powertrain and Engine Control Units

Easy to Use and Integrate

Designed with user convenience in mind, the EVAL5947A comes with a user-friendly interface that allows for easy integration into existing automotive systems. Its comprehensive documentation and support from STMicroelectronics ensure a smooth development process, from initial evaluation to final implementation.

Whether you are developing sophisticated automotive electronics or looking to improve power management in your vehicle's systems, the EVAL5947A evaluation board is an excellent tool to help you achieve your goals with efficiency and precision.

You May Also Be Interested in

Linear Technology
BOARD EVAL FOR LTC3602EUF / LTC3602EUF DC to DC Converter and Switching Regulator Chip Demonstration circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3809EDD / LTC3809EDD-1 DC to DC Controller 1.755VDC to 1.845VDC Output Demonstration Circuit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3737EUF / LTC3737EUF DC to DC Controller 1.8VDC/2.5VDC Output Evaluation Kit
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3561AEDD / DC1072B DEMONSTRATION CIRCUIT
Need more? Email Us
Linear Technology
LTM8032 DC to DC Converter and Switching Regulator Chip 3.3VDC Output Demonstration Circuit / BOARD DEMO LTM8032
Need more? Email Us
Texas Instruments
EVAL MODULE FOR TPS51020-001
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3444EDD / LTC3444EDD Demo Board
Need more? Email Us
Linear Technology
BOARD EVAL FOR LTC3822EDD / DC1105A DEMONSTRATION CIRCUIT
Need more? Email Us
Texas Instruments
EVALUATION BOARD FOR TPS43060
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess