EN
  • EN
  • DE

ADI-BX0606-WHII3

Part No ADI-BX0606-WHII3
Manufacturer Omron
Catalog LED Lighting - COBs, Engines, Modules
Description BACKLT SIDEFD 6X6 WHT INLINE
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Series *
Package Bulk
Product Status Active
Lens Type -;5;9;7;10;8;3;4;2;1;1528;4072;2007;475;4991;2170;4208;492;976;516;1642;3103;90;429;1738;350;955;4259;3710;4118;982;722;1080;4226;4718;480;1647;4779;289;754;2712;788;711;521;160;3993;67;1416;1214;2061;1518;1125;1866;23;1672;3263;12;236;958;298;277;5732;1516;846;1510;3591;1597;897;425;3413;1568;404;602059;1497;4365;17;601886;1121;365;751;28;281;5722;818;0;106920;49517;20173;67983;67984;67985;67986;67987;76589;76575;86146;69939;81224;55066;22783;35460;44061;65076;44085;12042;17314;17315;17316;63653;44317;33950;33951;33952;36840;33953;33954;467;91846;3419;125099;123188;60143;123187;117813;123191;123192;117825;123190;123189;57262;57912;47146;56916;47147;47148;47149;50168;56910;123193;50143;56898;58760;117820;57914;123198;123195;117827;123197;123194;117821;57915;123196;52522;14468;117818;117947;117808;56894;123202;123200;76699;117819;117943;117627;57263;123204;123205;86126;47150;50167;117822;117817;117945;117628;70100;56895;123201;123203;52523;52524;52525;52764;108041;52526;52527;52542;108038;52528;52765;108044;52529;52766;108040;52530;53164;108045;53165;108050;53166;108048;53167;108047;108042;108039;108046;108052;96427;96428;96426;55835;55836;55837;55838;117263;62149;110240;63652;93129;109525;117256;117257;117258;117259;117301;117383;81223;35462;35463;34671;33208;39674;39676;39675;33209;33207;91855;33955;33956;91847;123208;57264;47151;47152;47153;123206;117948;123207;110113;50169;117872;117824;117630;56896;123210;123212;44079;117946;117629;57265;56897;69084;123215;44080;117823;117944;117626;57266;57267;123211;123217;47078;57268;120901;117949;117807;56924;69083;123213;44081;117950;70099;67717;57269;77864;117814;123216;51252;120902;120904;117633;57270;94026;77865;117816;117812;117632;123214;123220;44082;117815;117826;117631;57916;123209;123219;44083;44084;120903;117810;117809;57271;56925;123218;123221;48803;48355;48354;48362;48363;48397;55547;55548;55549;96560;48396;50509;48356;48357;48358;55546;91850;118808;56199;75920;49731;55069;117512;55345;113577;60762;86137;113578;86239;113455;75101;113579;44056;44057;1089;30074;59823;75331;52007;52008;52009;52010;61285;49409;49410;49457;49411;44316;128841;80777;80778;80779;80780;80776;80775;101092;54805;54543;77863;54544;94510;113456;54547;96091;54548;63152;63153;58857;63154;54541;54542;54546;54545;96008;96047;113581;96048;96049;96011;96010;94652;96050;113580;96051;95519;96045;96009;96044;96043;96046;95843;95879;113457;60145;63656;89966;59115;96562;63220;63221;1087;44050;44049;33305;117726;117215;81225;81226;75096;96763;117870;123222;14558;44059;70367;4114;52424;52425;70094;52426;52427;52428;52429;116661;1292;118809;44092;44093;44094;51996;45351;55063;49416;45350;55073;49417;55081;63645;55074;49418;55082;63646;55075;55070;49419;55083;63647;55076;55077;49420;55084;63648;55078;55071;47507;55085;63649;55079;49421;55086;63650;117260;47508;55087;63651;55072;55080;61885;61886;117302;96561;32910;118947;118991;44054;63212;20175;13131;116637;44095;32975;37899;44098;27078;44099;25921;29975;1902;69099;45464;49404;49460;49423;49406;45358;52418;50762;49424;49425;54401;49426;49427;54400;49428;54399;49461;49462;49463;49465;49467;52430;52431;63497;52432;45355;45356;45357;49431;45352;52416;45353;52417;45354;63498;52433;49468;49469;49470;61284;58969;58970;58971;55062;49435;49436;49437;49438;49439;49440;49441;49442;55815;55816;55817;55818;61800;61801;55819;55064;61802;61803;81222;29982;45745;45746;20171;70097;113721;116657;125239;53588;38572;39387;48986;110817;49209;110765;52074;63089;110770;54770;110769;110774;54321;46050;54310;124248;92954;110766;110767;92953;63665;38321;85317;118053;38324;45843;44103;50692;45001;52520;45000;110773;110772
Ultra Librarian 3D Model Ultra Librarian ADI-BX0606-WHII3 CAD Model

Description

NULL

You May Also Be Interested in

Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP COOL WHT SQ 5000K
Need more? Email Us
JKL Components Corp.
LED, G-4 TWO-PIN 12V-24VDC WARM
Need more? Email Us
Lumileds
LED MOD LUXEON WH LNR STR 4000K
Need more? Email Us
Lumileds
LED COB LUXEON WHT RECT 4000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQ 3000K
Need more? Email Us
Luminus Devices Inc.
LED COB SENSUS WM WHT SQ 3000K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 2700K
Need more? Email Us
Cree Inc.
LED COB XLAMP WARM WHT SQU 3000K
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess