EN
  • EN
  • DE

SI32260CQC20MV0EVB

Part No SI32260CQC20MV0EVB
Manufacturer Skyworks Solutions Inc.
Catalog Evaluation and Demonstration Boards and Kits
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Box
Type Telecom
Function CODEC and SLIC
Utilized IC / Part Si32260
Supplied Contents Board(s)
Base Product Number SI32260
Standard Package 1
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 1284690-SI32260CQC20MV0EVB
Ultra Librarian 3D Model Ultra Librarian SI32260CQC20MV0EVB CAD Model

Description

The SI32260CQC20MV0EVB is an evaluation board designed to demonstrate and evaluate the performance of the SI32260 voice interface device from Skyworks Solutions Inc. This EVB enables engineers to quickly assess the functionality and features of the SI32260 in various telecommunications applications, accelerating the development cycle.

Applications

  • Voice over IP (VoIP) Phones: Used in the development and testing of VoIP phone systems.
  • Analog Telephone Adapters (ATAs): Enables the creation of ATAs for connecting analog phones to digital networks.
  • FXS Gateways: Facilitates the development of FXS gateways for connecting analog phones to VoIP systems.
  • Central Office (CO) Line Cards: Suitable for use in the development and testing of line cards for central office equipment.
  • Embedded Voice Applications: Can be integrated into embedded systems requiring voice communication capabilities.

Features

  • Integrated Voice Interface: Incorporates all necessary functions for a complete voice interface, including codec, line driver, and hybrid.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Global Telecom Compliance: Complies with global regulatory requirements for telecom applications.
  • Programmable Parameters: Offers flexible configuration and customization options to meet specific application needs.
  • Loop Current Detection: Provides accurate loop current detection for line supervision.
  • On-Hook Transmission: Supports on-hook transmission for various signaling protocols.
  • Test Points: Equipped with test points for easy access and debugging.
  • Evaluation Platform: The EVB serves as a convenient and easy-to-use platform for evaluating the SI32260.

Benefits

  • Accelerated Development Process: The EVB simplifies the design process and reduces development time.
  • Reduced Component Count: Integration of multiple functions minimizes the number of external components required.
  • Enhanced Voice Quality: High-quality codec and line driver ensure clear and reliable voice communication.
  • Global Compatibility: Complies with global regulatory requirements for seamless deployment in different regions.
  • Simplified Integration: Comprehensive documentation and support facilitate easy integration into end products.
  • Extended Battery Life: Low power operation extends battery life in portable applications.

The SI32260CQC20MV0EVB is a valuable asset for engineers and developers working on voice interface applications. It provides a comprehensive platform for evaluating the SI32260's capabilities and accelerating the development process. Its integrated features, low power consumption, and global compliance make it a compelling solution for a wide range of telecom applications.

You May Also Be Interested in

STMicroelectronics
EVAL BOARD FOR L6563(250W) / L6563 Power Factor Correction Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
DEMO BOARD FOR LT4295/LT4321 / LT4295, LT4321 Power over Ethernet (PoE) Power Management Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess