EN
  • EN
  • DE

TLP115A(TPL)

Part No TLP115A(TPL)
Manufacturer Toshiba Semiconductor and Storage
Catalog Optoisolators - Logic Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators
Family Optoisolators - Logic Output
Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 217969-TLP115A(TPL)
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLP115A(TPL) CAD Model

Description

The TLP115A(TPL) is a high-speed photocoupler manufactured by Toshiba Semiconductor and Storage. It provides galvanic isolation between input and output circuits, utilizing a gallium arsenide (GaAs) LED on the input side and a phototransistor with an integrated high-gain amplifier on the output side. The '(TPL)' likely refers to a specific packaging or testing configuration.

Applications

  • Programmable Logic Controllers (PLCs): Isolates input and output signals in industrial automation systems.
  • Inverter Control: Used for gate drive isolation in inverter circuits.
  • High-Speed Data Transmission: Facilitates data transfer in communication systems.
  • Measurement and Control Equipment: Provides isolation in instrumentation applications.
  • Switching Power Supplies: Enables feedback isolation in power supply designs.

Features

  • High-Speed Operation: Offers fast switching speeds for efficient data transfer.
  • High Common-Mode Transient Immunity: Ensures reliable operation in noisy environments.
  • Low Input Current: Requires minimal input current for activation.
  • Open Collector Output: Provides a versatile output configuration for interfacing with various logic families.
  • Wide Operating Temperature Range: Suitable for operation in diverse environmental conditions.

Benefits

  • Electrical Isolation: Provides a high degree of electrical isolation between circuits.
  • Noise Reduction: Improves signal integrity by reducing noise and ground loops.
  • Improved System Reliability: Protects sensitive circuits from voltage transients and surges.
  • Reduced Power Consumption: Low input current requirements contribute to efficient power usage.
  • Enhanced Safety: Protects users and equipment from high-voltage hazards.

Technical Specifications: The TLP115A(TPL) has a minimum isolation voltage rating (e.g., 3750 Vrms). Its Current Transfer Ratio (CTR) falls within a specific range. It is packaged in a DIP package. For accurate specifications, refer to the official Toshiba datasheet, which will detail the implications of the '(TPL)' suffix.

You May Also Be Interested in

Renesas Electronics America
Logic Output Optoisolator 15Mbps Push-Pull, Totem Pole 3750Vrms 1 Channel 15kV/µs CMTI 5-SO
Need more? Email Us
ON Semiconductor
OPTOISO 5KV 1CH OPEN COLL 8SMD
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV 2CH OPEN COLL 8SO
Lowest to $0.9905
Broadcom Limited
OPTOISO 3.75KV PUSH PULL 8SO
Need more? Email Us
CEL
Logic Output Optoisolator 10Mbps Open Collector 5000Vrms 1 Channel 10kV/µs CMTI 8-DIP Gull Wing
Need more? Email Us
Toshiba Semiconductor and Storage
15MBPS HIGH SPEED COUPLER; SO6;
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Open Collector 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP
Need more? Email Us
Renesas Electronics America
Logic Output Optoisolator 1Mbps Push-Pull, Totem Pole 5000Vrms 1 Channel 15kV/µs CMTI 6-SDIP Gull Wing
Need more? Email Us
Broadcom Limited
OPTOISO 3.75KV OPN COLLECTOR 8SO
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,760 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess