EN
  • EN
  • DE

SI3210M-E-GM

Part No SI3210M-E-GM
Manufacturer Skyworks Solutions Inc.
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 38QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 38-QFN (5x7)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Skyworks Solutions Inc.
Series ProSLIC®
Package Tray
Product Status Not For New Designs
Function Subscriber Line Interface Concept (SLIC), CODEC
Interface PCM, SPI
Number of Circuits 1
Voltage - Supply 3.3V, 5V
Current - Supply 88mA
Power (Watts) 700 mW
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 38-VFQFN Exposed Pad
Supplier Device Package 38-QFN (5x7)
Base Product Number SI3210
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 364
Win Source Part Number 1092812-SI3210M-E-GM
Ultra Librarian 3D Model Ultra Librarian SI3210M-E-GM CAD Model

Description

The SI3210M-E-GM is a single-channel, fully integrated SLIC (Subscriber Line Interface Circuit) device manufactured by Skyworks Solutions Inc. It is designed to provide the necessary interface between a telecom line and voice processing equipment. This IC is used in a variety of telephony applications, providing robust performance and comprehensive features.

Applications

  • Voice over IP (VoIP) gateways.
  • Fiber to the Home (FTTH) systems.
  • Central office (CO) line cards.
  • Private Branch Exchange (PBX) systems.
  • Wireless Local Loop (WLL) systems.

Features

  • Integrated Ringing Generation: Includes circuitry for generating ringing signals.
  • Battery Feed: Provides the necessary DC voltage to power the telephone.
  • Codec Interface: Facilitates seamless integration with codecs for voice digitization.
  • Line Supervision: Monitors the line for on-hook/off-hook status, loop current, and other parameters.
  • Protection Features: Includes protection against overvoltage, overcurrent, and thermal overload.

Benefits

  • Reduced Component Count: Integrated functionality minimizes the need for external components.
  • Lower System Cost: Integrated features and reduced component count contribute to lower overall system cost.
  • Improved Reliability: Integrated protection features enhance system reliability.
  • Simplified Design: Comprehensive features simplify system design and development.
  • Enhanced Performance: High-quality voice transmission and reliable line interface.

Additional Details

The SI3210M-E-GM typically supports a wide range of battery voltages and ringing frequencies. It is available in a compact surface-mount package. The device's performance characteristics, such as loop current, ringing voltage, and codec interface parameters, are detailed in the product datasheet. Proper grounding and power supply decoupling are essential for optimal performance. The IC also includes diagnostic features that simplify system maintenance and troubleshooting. Compliance with relevant telecommunications standards is a key consideration in its design. Detailed information on its programming interface and configuration options are available in the device's documentation. It can interface with different types of codecs using standard interfaces. The device also supports features like polarity reversal and metering pulse generation.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess