EN
  • EN
  • DE

SE2432L-R

Part No SE2432L-R
Manufacturer Skyworks Solutions Inc.
Catalog RF Front End (LNA + PA)
Description IC FRONT END 2.4GHZ ZIGBEE 24QFN / RF Front End 2.4GHz ~ 2.483GHz Zigbee? 24-QFN (3x4)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Front End (LNA + PA)
Mfr Skyworks Solutions Inc.
Series SiGe
Package Tape & Reel
Product Status Active
RF Type Zigbee®
Frequency 2.4GHz ~ 2.483GHz
Package / Case 24-VFQFN Exposed Pad
Supplier Device Package 24-QFN (3x4)
Base Product Number SE2432
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN 5A991G
HTSUS 8542.33.0001
Win Source Part Number 318103-SE2432L-R
Ultra Librarian 3D Model Ultra Librarian SE2432L-R CAD Model

Description

The SE2432L-R is an RF front end module designed for RF and wireless applications.

  • Series: SiGe
  • Manufacturer: Skyworks Solutions Inc.
  • Frequency Range: 2.4GHz to 2.483GHz
  • Application: Suitable for Zigbee® applications
  • Package: 24-VFQFN exposed pad package
  • Supplier Device Package: 24-QFN (3x4)
  • Status: active
  • Standard Package Quantity: 3,000 pcs
  • ECCN Code: 5A991G
  • HTSUS Code: 8542.33.0001

You May Also Be Interested in

Microchip Technology
Three-Channel Analog Front-End Device
Lowest to $2.9455
Atmel
IC GPS FRONT END SGL 24QFN
Lowest to $10.8258
Analog Devices Inc.
IC PROCESSOR FRONT END 64LFCSP
Need more? Email Us
Analog Devices Inc.
IC FRONT-END MIXED-SGNL 64-LFCSP
Lowest to $46.9219
Skyworks Solutions Inc.
2GHZ 802.11AC 17DBM FEM
Lowest to $0.6255
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
LNA/PA RF Front End Range Extender 4.5dB 12dB 16-Pin VQFN EP T/R / IC RF 2.4 GHZ RANGE EXTENDER
Lowest to $1.2922
Skyworks Solutions Inc.
The Right Products for Your System Applications
Lowest to $5.5890
Skyworks Solutions Inc.
2.4 GHz Transmit/Receive Front-End Module with Integrated LNA
Lowest to $2.9037

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0782 $53.9100
100+ $1.0087 $100.8700
155+ $0.9739 $150.9545
225+ $0.9043 $203.4675
290+ $0.8696 $252.1840
360+ $0.8348 $300.5280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,110 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess