EN
  • EN
  • DE

SIT8003AC-23-18S-26.00000V

Part No SIT8003AC-23-18S-26.00000V
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093164-SIT8003AC-23-18S-26.00000V
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-23-18S-26.00000V CAD Model

Description

The SiTIME SIT8003AC-23-18S-26.00000V is a programmable oscillator designed for a variety of electronic applications. As part of the SiT8003 series, it provides a highly configurable clock source, allowing users to tailor the output frequency to their specific requirements. The oscillator is known for its stability, low jitter, and compact size.

Applications:

  • Portable Electronics: Suitable for use in devices like smartphones, tablets, and portable media players.
  • Networking Devices: Employed in network routers, switches, and hubs to provide precise timing signals.
  • Industrial Control Systems: Used in industrial automation equipment for accurate timing and control.
  • Test and Measurement Equipment: Integrated into oscilloscopes, signal generators, and other test instruments.
  • Medical Electronics: Found in medical devices that require stable and accurate clock signals.

Features:

  • Programmable Frequency: Offers a wide frequency range, typically from 1 MHz to 110 MHz, allowing for flexible customization.
  • Supply Voltage: Operates at a supply voltage of 1.8V, suitable for low-power applications.
  • Frequency Stability: Provides excellent frequency stability over a wide temperature range.
  • Low Jitter: Features low phase jitter, ensuring signal integrity in high-speed data transmission.
  • Compact Size: Small package size allows for easy integration into space-constrained designs.
  • Wide Temperature Range: Operates reliably over a broad temperature range.
  • RoHS Compliance: Complies with RoHS standards, making it environmentally friendly.

Benefits:

  • Design Flexibility: Programmability enables easy frequency adjustments, reducing the need for multiple fixed-frequency oscillators.
  • Improved System Performance: Stable and accurate clock signal enhances overall system performance.
  • Reduced BOM Cost: Reduces the bill of materials (BOM) cost by replacing multiple fixed-frequency oscillators.
  • Increased Reliability: High-quality design and manufacturing ensure long-term reliability.
  • Simplified Integration: Easy to integrate into various electronic designs.

Additional Details:

The SIT8003AC-23-18S-26.00000V oscillator uses advanced MEMS technology to achieve its high level of performance and stability. The 26.00000 MHz frequency is a common choice for many digital and communication applications. This oscillator is also designed to withstand shock and vibration, making it suitable for use in rugged environments.

You May Also Be Interested in

Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess