EN
  • EN
  • DE

SIT8003AC-12-33S-24.576000

Part No SIT8003AC-12-33S-24.576000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 995011-SIT8003AC-12-33S-24.576000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-12-33S-24.576000 CAD Model

Description

The SiT8003AC-12-33S-24.576000 is a MEMS (Micro-Electro-Mechanical Systems) oscillator from SiTime, a leading manufacturer of silicon timing solutions. This oscillator provides a highly accurate and stable clock signal for various electronic applications. MEMS oscillators offer advantages over traditional quartz crystal oscillators, including smaller size, higher reliability, and greater resistance to shock and vibration.

Applications

  • Microcontrollers: Provides a clock signal for microcontrollers in embedded systems.
  • Networking equipment: Used in routers, switches, and other networking devices for timing and synchronization.
  • Consumer electronics: Found in smartphones, tablets, and other mobile devices.
  • Industrial automation: Employed in industrial control systems and instrumentation.
  • Automotive electronics: Utilized in automotive applications such as engine control units (ECUs) and infotainment systems.
  • Medical devices: Used in medical equipment requiring precise timing, such as patient monitoring systems.

Features

  • MEMS technology: Based on MEMS technology for high reliability and stability.
  • Programmable frequency: Can be programmed to generate a specific frequency within a certain range.
  • Low power consumption: Designed for low-power operation, extending battery life in portable devices.
  • Small size: Available in a compact package, suitable for space-constrained applications.
  • High shock and vibration resistance: Resistant to shock and vibration, making it suitable for harsh environments.
  • Wide operating temperature range: Functions reliably over a broad range of temperatures.

Benefits

  • High accuracy: Provides a highly accurate clock signal for precise timing.
  • Stable performance: Delivers stable frequency output under varying conditions.
  • Reliable operation: MEMS technology ensures reliable operation over a long lifespan.
  • Compact design: Small size allows for integration into densely populated circuit boards.
  • Robust construction: Resistant to shock and vibration, making it suitable for demanding applications.
  • Easy integration: Simple to integrate into electronic circuits with minimal external components required.

Relevant Details

The SiT8003AC-12-33S-24.576000 operates at a fixed frequency of 24.576 MHz. The 'AC' indicates the device family and performance characteristics. The '12' signifies a supply voltage of 3.3V (though some devices might support a wider range, it is important to verify). The '33S' refers to the package type and temperature range. This oscillator typically features a frequency stability of ±20 ppm (parts per million) or better. It is available in a surface mount package, typically a small QFN (Quad Flat No-leads) package. The datasheet from SiTime is crucial for understanding the device's complete electrical specifications, including output drive strength, current consumption, and detailed environmental characteristics. The datasheet also provides information on soldering guidelines and handling precautions.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess