EN
  • EN
  • DE

SK6812

Part No SK6812
Manufacturer Dongguan OPSCO Optoelectronics Co., Ltd.
Catalog LED Lighting - Color
Description SMD-4P,5.4x5mm LED Addressable, Specialty RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD-4P,5.4x5mm
Features Built-in power-on reset circuit
Operating Temperature -40℃~+85℃
Data Transmission Rate 800Kbit/s
ESD Withstand Voltage 2000V
Lens Color Semi-transparent lens
Fixed-Frequency Pwm Mode 1kHz
Viewing Angle 120°
Ultra Librarian 3D Model Ultra Librarian SK6812 CAD Model

Description

Product Overview

The 0402CS-3N9XGLW inductor is designed for advanced high-frequency electronic applications. Its high integrity ensures consistent performance, making it an excellent component choice for modern technological devices.

Features and Benefits

  • Efficient High-Frequency Operation: Promotes effective and stable performance.
  • Compact Form Factor: Ideal for space-sensitive designs and compact devices.
  • Impressive Reliability: Guarantees performance over extended periods.
  • Energy Efficient: Minimizes energy waste while maximizing output.

Applications

  • Satellite Communication: Essential for signal modulation in satellite systems.
  • High-End Audio Equipment: Ensures superior sound quality in audio devices.
  • Renewable Energy Systems: Contributes to the efficiency of green energy solutions.
  • Smartphones: Supports enhanced connectivity in mobile devices.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
Lumileds
BLUE
Lowest to $1.4130
Cree Inc.
LED XLAMP XPE RED-ORG 615NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XBD RED 625NM SMD
Need more? Email Us
Cree Inc.
LED XLAMP XPC GREEN 528NM SMD
Lowest to $2.7273
Cree Inc.
LED XLAMP XPE2 AMBER 588NM SMD
Need more? Email Us
Broadcom Limited
LED GREEN 522NM 4PLCC
Lowest to $1.5444
Lumileds
LED LUXEON Z AMBER 590NM SMD
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LED SYNIOS RED 621NM 2SMD
Lowest to $0.9098

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
390+ $0.1286 $50.1540
950+ $0.1055 $100.2250
1,470+ $0.1022 $150.2340
2,025+ $0.0989 $200.2725
2,620+ $0.0956 $250.4720
3,500+ $0.0858 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,000 pieces
MOQ: 390 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess