EN
  • EN
  • DE

SIT8003AC-12-25E-25.00000

Part No SIT8003AC-12-25E-25.00000
Manufacturer SiTIME
Catalog OEM Parts ( S )
Description Oscillator MEMS 25MHz ±25ppm (Stability) 15pF LVCMOS/LVTTL 55% 2.5V 4-Pin QFN SMD Bulk
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093159-SIT8003AC-12-25E-25.00000
Categories OEM Parts( S )
Manufacturer SiTIME
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SIT8003AC-12-25E-25.00000 CAD Model

Description

The SiTIME SIT8003AC-12-25E-25.00000 is a programmable oscillator from SiTime's SiT8003 series, known for its high level of programmability and robust performance. It is designed to provide a stable and accurate clock signal for a wide range of electronic applications.

Applications:

  • Consumer Electronics: Used in devices like smartphones, tablets, and wearables for timing and synchronization.
  • Industrial Automation: Employed in industrial control systems and equipment for precise timing requirements.
  • Networking Equipment: Integrated into routers, switches, and other networking devices to ensure reliable data transmission.
  • Automotive Systems: Utilized in automotive electronics for engine control, infotainment systems, and advanced driver-assistance systems (ADAS).
  • Medical Devices: Incorporated into medical equipment requiring accurate and stable clock signals.

Features:

  • Frequency Flexibility: Programmable frequency ranging from 1 MHz to 110 MHz, offering versatility in various applications.
  • Supply Voltage: Operates at a supply voltage of 2.5V, making it compatible with many low-power systems.
  • Frequency Stability: Offers excellent frequency stability, ensuring reliable performance across different operating conditions.
  • Low Jitter: Features low jitter, which is crucial for high-speed data transmission and signal integrity.
  • Small Size: Compact size allows for easy integration into space-constrained applications.
  • Wide Temperature Range: Operates over a wide temperature range, suitable for harsh environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved System Performance: Provides a stable and accurate clock signal, enhancing overall system performance.
  • Design Flexibility: Programmable frequency allows for customization based on specific application needs.
  • Reduced BOM Cost: Can replace multiple fixed-frequency oscillators, reducing bill of materials (BOM) costs.
  • Enhanced Reliability: Robust design and high-quality materials ensure long-term reliability.
  • Simplified Design Process: Easy to integrate and configure, simplifying the design process.

Additional Details:

The SIT8003AC-12-25E-25.00000 utilizes SiTime's advanced MEMS technology to achieve high performance and reliability. It comes in a variety of package options to suit different application requirements. The device is also designed to be highly resistant to shock and vibration, making it suitable for use in demanding environments. The 25.00000 MHz frequency is a standard frequency used in many common applications.

You May Also Be Interested in

SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Fairchild/ON Semiconductor
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
Need more? Email Us
Micrel
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess